Plasti-Bond/Perma-Cote/Korkap U Bolt - Non Metric KNUB-2

Description
ROUND BEND TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 2.5 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 2.88 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 2.5 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 2.88 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - KNUB-2 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
U Bolt - Non Metric
KNUB-2
U Bolt - Non Metric KNUB-2
ROUND BEND TYPE STEEL MATERIAL HOT DIPPED GALVANIZED FINISH 2.5 INCH INSIDE WIDTH 1.75 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 2.88 INCH CENTER DISTANCE INCLUDES (1) NUT EACH LEG
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • HOT DIPPED GALVANIZED FINISH
  • 2.5 INCH INSIDE WIDTH
  • 1.75 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 2.88 INCH CENTER DISTANCE
  • INCLUDES (1) NUT EACH LEG
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Bolts
Product Number KNUB-2
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .625 Long - 21410 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASME/ANSI; ANSI B18.3.1M
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details