Watts Premier Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| Eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top... | |
| This 90 degree ball valve eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install... | |
| This is an inline valve and has 1/4 inch F x 1/4 inch F connections. Compatibility: Works with all threaded 1/4 in thread and 1/4 in threaded connections. Applications: 1/4... |