Watts Premier WP-5 & WP-4V Tank Ball Valve 134023

Description
Eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. It is a 3/8 inch John Guest quick connect (push in) fitting for use with the WP-5 and WP-4V models. Compatibility: Works with all threaded 1/4 inch Male threads and 3/8 inch plastic water lines. Applications: Tank Shut Off Features: Plastic Materials Metal Materials Specifications: 3/8" JG X 1/4" FEMALE NPTF ELBOW
Description
Eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. It is a 3/8 inch John Guest quick connect (push in) fitting for use with the WP-5 and WP-4V models. Compatibility: Works with all threaded 1/4 inch Male threads and 3/8 inch plastic water lines. Applications: Tank Shut Off Features: Plastic Materials Metal Materials Specifications: 3/8" JG X 1/4" FEMALE NPTF ELBOW

Suppliers

Company
Product
Description
Supplier Links
WP-5 & WP-4V Tank Ball Valve - 134023 - Watts Premier
Phoenix, AZ, USA
WP-5 & WP-4V Tank Ball Valve
134023
WP-5 & WP-4V Tank Ball Valve 134023
Eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. It is a 3/8 inch John Guest quick connect (push in) fitting for use with the WP-5 and WP-4V models. Compatibility: Works with all threaded 1/4 inch Male threads and 3/8 inch plastic water lines. Applications: Tank Shut Off Features: Plastic Materials Metal Materials Specifications: 3/8" JG X 1/4" FEMALE NPTF ELBOW

Eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. It is a 3/8 inch John Guest quick connect (push in) fitting for use with the WP-5 and WP-4V models.

Compatibility:
Works with all threaded 1/4 inch Male threads and 3/8 inch plastic water lines.

Applications:
Tank Shut Off

Features:
Plastic Materials
Metal Materials

Specifications:
3/8" JG X 1/4" FEMALE NPTF ELBOW

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Industrial Valves
Product Number 134023
Product Name WP-5 & WP-4V Tank Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 1620005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
15 mm Miniature Electronic Valve - E315E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details