Watts Premier Inline Ball Valve 134026

Description
This is an inline valve and has 1/4 inch F x 1/4 inch F connections. Compatibility: Works with all threaded 1/4 in thread and 1/4 in threaded connections. Applications: 1/4 inch Inline Shut Off Valve Features: Plastic Materials Specifications: TANK VALVE- 1/4 inch F X 1/4 inch F Plastic Connectors sold separately
Description
This is an inline valve and has 1/4 inch F x 1/4 inch F connections. Compatibility: Works with all threaded 1/4 in thread and 1/4 in threaded connections. Applications: 1/4 inch Inline Shut Off Valve Features: Plastic Materials Specifications: TANK VALVE- 1/4 inch F X 1/4 inch F Plastic Connectors sold separately

Suppliers

Company
Product
Description
Supplier Links
Inline Ball Valve - 134026 - Watts Premier
Phoenix, AZ, USA
Inline Ball Valve
134026
Inline Ball Valve 134026
This is an inline valve and has 1/4 inch F x 1/4 inch F connections. Compatibility: Works with all threaded 1/4 in thread and 1/4 in threaded connections. Applications: 1/4 inch Inline Shut Off Valve Features: Plastic Materials Specifications: TANK VALVE- 1/4 inch F X 1/4 inch F Plastic Connectors sold separately

This is an inline valve and has 1/4 inch F x 1/4 inch F connections.

Compatibility:
Works with all threaded 1/4 in thread and 1/4 in threaded connections.

Applications:
1/4 inch Inline Shut Off Valve

Features:
Plastic Materials

Specifications:
TANK VALVE- 1/4 inch F X 1/4 inch F
Plastic Connectors sold separately

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Industrial Valves
Product Number 134026
Product Name Inline Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-Z LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Valves and Control - 2171-VZBE-3/4-T-63-T-2-F0304-M-V15V15-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 0.75 inch (19.05 mm)
View Details