Watts Premier Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top... | |
| Fitting Type: Double Check valve Fitting Features: Quick Connect used for backflow prevention. Arrow shows flow direction Fitting Specifications: Fits any 1/4 tubing Special Note: The product uses quick connect... | |
| The Watts Premier Adapt-A-Valve is a unique design that will allow you to easily connect a 1/2 inch or 3/8 inch supply line with the additional 1/4 inch connection for... | |
| This 90 degree ball valve eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install... | |
| This is an inline valve and has 1/4 inch F x 1/4 inch F connections. Compatibility: Works with all threaded 1/4 in thread and 1/4 in threaded connections. Applications: 1/4... |