Watts Premier Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1/4 inch brass insert to be used when connecting plastic tubing to brass compression fittings. Will also need brass nut (131002) and delrin sleeve (131012) Compatibility: use with 1/4 inch... | |
| 1/4 inch delrin sleeve, one time use, to be used when connecting plastic tubing to brass compression fittings. Will also need brass nut (131002) and brass insert (131017) Compatibility: use... | |
| Fitting Type: Union Fitting Features: Quick Connect Fitting Specifications: 1/4 in x 3/8 in, T-D Tubing Specifications: 1/4 inch 3/8 inch In the Box: 1 Faucet Adapter Fitting. | |
| Product Description The plastic run tee is most commonly used in connecting the final filter, tank, and water line coming out of the membrane in the Zero Waste Reverse Osmosis... |