Watts Premier Ball Valve Adapter 500077

Description
This 90 degree ball valve eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. The valve has 1/4 inch F x 1/4 inch F connections. This item also comes with a 1/4 inch plastic run tee for connecting all lines. Compatibility: Works with all 1/4 inch thread and 1/4 inch threaded connections. Not for use with models WP-5 and WP-4V. Applications: Tank Shut Off Valve Features: Plastic Materials Specifications: Valve - 1/4in F x 1/4in F Tee - 1/4 in C x 1/4 in C x 1/4 in M
Description
This 90 degree ball valve eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. The valve has 1/4 inch F x 1/4 inch F connections. This item also comes with a 1/4 inch plastic run tee for connecting all lines. Compatibility: Works with all 1/4 inch thread and 1/4 inch threaded connections. Not for use with models WP-5 and WP-4V. Applications: Tank Shut Off Valve Features: Plastic Materials Specifications: Valve - 1/4in F x 1/4in F Tee - 1/4 in C x 1/4 in C x 1/4 in M

Suppliers

Company
Product
Description
Supplier Links
Ball Valve Adapter - 500077 - Watts Premier
Phoenix, AZ, USA
Ball Valve Adapter
500077
Ball Valve Adapter 500077
This 90 degree ball valve eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. The valve has 1/4 inch F x 1/4 inch F connections. This item also comes with a 1/4 inch plastic run tee for connecting all lines. Compatibility: Works with all 1/4 inch thread and 1/4 inch threaded connections. Not for use with models WP-5 and WP-4V. Applications: Tank Shut Off Valve Features: Plastic Materials Specifications: Valve - 1/4in F x 1/4in F Tee - 1/4 in C x 1/4 in C x 1/4 in M

This 90 degree ball valve eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. The valve has 1/4 inch F x 1/4 inch F connections. This item also comes with a 1/4 inch plastic run tee for connecting all lines.

Compatibility:
Works with all 1/4 inch thread and 1/4 inch threaded connections.
Not for use with models WP-5 and WP-4V.

Applications:
Tank Shut Off Valve

Features:
Plastic Materials

Specifications:
Valve - 1/4in F x 1/4in F
Tee - 1/4 in C x 1/4 in C x 1/4 in M

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Industrial Valves
Product Number 500077
Product Name Ball Valve Adapter
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543056 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Ball Valves - 648673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Connection Description Threaded; Threaded
View Details