Watts Premier Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Product Name Notes
3 feet (36 inches) of 3/8 inch black drain line replacement tubing. Compatibility: Works with all standard reverse osmosis faucets. Applications: For use with any standard air-gap RO faucet drain...
4 feet (48 inches) of 1/4 inch black replacement tubing. Compatibility: Works with all 1/4 inch fittings. NOT TO BE USED FOR DRAIN CONNECTION Applications: Replacement tubing for Reverse Osmosis...
4 feet (48 inches) of 1/4 inch blue replacement tubing. Compatibility: Works with all standard Reverse Osmosis Units Applications: Replacement tubing for Reverse Osmosis systems. Features: 4 ft (48 inches)...
4 feet (48 inches) of 1/4 inch green replacement tubing. Compatibility: Works with all 1/4 inch fittings. Applications: Replacement tubing for Reverse Osmosis systems Features: 4 ft (48 inches) of...