Burkert Fluid Control Systems Datasheets for Ball Valves

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more

Page: 1 2
Product Name Notes
2/2-way ball valve in stainless steel for separating medium flows. The ball valves can be connected via the mechanical interface acc. to ISO 5211 to a pneumatic (e.g. Type 2051,...
The electrical ball valve Type 8804 consists of an electrical rotary actuator and a 2/2 or 3/2-way ball valve made of stainless steel. 2-way variants are available with a 2-piece...
Type 8805 consists of a quarter turn valve (ball or butterfly valve) and a pneumatic rotary actuator. The rotary actuator is available as single or double-acting actuator. Type 8805 can...

<< Prev