Lee Co. (The) 375 High Pressure Flow Control

Description
This high pressure, miniature flow control valve is 0.375 inches in diameter and 1.37 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 70 to 260 Lohms. Features Type: Flow Control Diameter: 0.375 inches Metered Flow Range: 70 - 260 Lohms Maximum Working Pressure: 5000 psi
Request a Quote Datasheet
Description
This high pressure, miniature flow control valve is 0.375 inches in diameter and 1.37 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 70 to 260 Lohms. Features Type: Flow Control Diameter: 0.375 inches Metered Flow Range: 70 - 260 Lohms Maximum Working Pressure: 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 High Pressure Flow Control -  - Lee Co. (The)
Westbrook, CT, USA
375 High Pressure Flow Control
375 High Pressure Flow Control
This high pressure, miniature flow control valve is 0.375 inches in diameter and 1.37 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 70 to 260 Lohms. Features Type: Flow Control Diameter: 0.375 inches Metered Flow Range: 70 - 260 Lohms Maximum Working Pressure: 5000 psi

This high pressure, miniature flow control valve is 0.375 inches in diameter and 1.37 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 70 to 260 Lohms.

Features

  • Type: Flow Control
  • Diameter: 0.375 inches
  • Metered Flow Range: 70 - 260 Lohms
  • Maximum Working Pressure: 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 High Pressure Flow Control
Valve Type Control Valve; Metering; Flow Control Valves
Unlock Full Specs
to access all available technical data

Similar Products

187 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
375 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
855 Series Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
187 Flow Control -  - Lee Co. (The)
Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Flow Control Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details