Prince Manufacturing Corp. Datasheets for Gear Pumps
Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications.
Gear Pumps: Learn more
| Product Name | Notes |
|---|---|
| Function Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting... | |
| Function The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. | |
| Function The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. | |
| Function The SPD1 series of double pumps consists of two SP20B pump sections. The SP20B pump utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are... | |
| Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover... | |
| Function The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They... | |
| Standard A Flange Gear Pump, High-Low Pump |