Prince Manufacturing Corp. SP25D2 Double Pump

Description
Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be directly mounted on the rear on the SPD2. Typical performance of the pump is the same as indicated for the SP-25A series pump. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits
Datasheet
Description
Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be directly mounted on the rear on the SPD2. Typical performance of the pump is the same as indicated for the SP-25A series pump. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP25D2 Double Pump -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
SP25D2 Double Pump
SP25D2 Double Pump
Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be directly mounted on the rear on the SPD2. Typical performance of the pump is the same as indicated for the SP-25A series pump. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits

Function

The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be directly mounted on the rear on the SPD2. Typical performance of the pump is the same as indicated for the SP-25A series pump.

Features

  • Patented Non-Symmetrical Gears
  • PTFE composite bearings
  • One piece hardened alloy steel gears and driveshaft
  • Pressures up to 3000 psi
  • SAE "" 2 bolt mounting
  • 5 drive shaft configurations available 1.141 to 3.869 ci displacement
  • Integral relief on priority flow
  • Priority flows from 1.5 to 5 gpm
  • Ideal for steering circuits
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Liquid Handling Pumps
Product Name SP25D2 Double Pump
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2500.0 to 3000.0 psi (1758 to 2109 m of Water)
Discharge Size 1.062 to 1.312 inch (26.99 to 33.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Peristaltic (2-channel) pump module - 2.1016.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details