Prince Manufacturing Corp. Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| FUNCTION The PRINCE valve model DRV is a differential poppet type double relief. This valve uses the same relief cartridge as the model RV. The double relief is used in... | |
| FUNCTION The PRINCE valve model RD-1800 is a direct acting ball/spring type pressure relief. The valve is compact and simple in design. This type relief is fast opening and is... | |
| FUNCTION The PRINCE valve model RV is a differential poppet type inline relief. The valve is made up of a relief cartridge and a cast iron valve body. The differential... | |
| STANDARD FEATURES 1-10 Sections Per Valve Bank Load Checks On Each Section Hard Chrome Plated Spools Compact Construction Enhanced Metering Section Available in both the High and Low Sections Differential... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools No face seals on spools Adjustable cartridge relief Power... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float and Joystick Handle Differential poppet... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float on 1st spool Differential poppet... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check Hard Chrome Plated Spool Optional 4 Position Float on 1st spool Adjustable ball spring relief (1000... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check Hard Chrome Plated Spool Optional 4 Position Float Differential Poppet Style Relief, Adjustable from 1500 to... | |
| STANDARD FEATURES Extended Length Notches for Very Fine Metering Machined Internal Lands for Precise Control and reduced Dead Band Low Standby Pressures Spool Design for reduced Flow Forces Low Spool... | |
| STANDARD FEATURES Hydraulically balanced, hard chrome plated spool Handle can be installed in “up” or “down” position Detent release pressure adjustable from 1000 to 2000 PSI For use with system... |