Prince Manufacturing Corp. Datasheets for Hydraulic Cylinders
Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.
Hydraulic Cylinders: Learn more
| Product Name | Notes |
|---|---|
| 2500 PSI medium duty tie-rod cylinders Bore sizes 2" to 5" Stroke sizes 4" to 10" Honed Tubing Chromed, ground & polished piston rod Ductile iron piston, butt, gland & | |
| 2500 PSI Universal Mountings Bore sizes 2.5" to 4" Stroke sizes 8" to 60" Honed tubing Welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Crosstube... | |
| 3000 PSI - All purpose line Bore sizes 1.5" to 4" Skived/honed tubing Heavy duty welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Ductile clevis... | |
| 3000 PSI Maximum Operating Pressure 3000 PSI Maximum Peak Spike Pressure Welded Construction 8" Bore size Stroke sizes 8" to 64" Skived tubing Chromed, ground & polished piston rod Ductile... | |
| 3000 PSI Tie-Rod Cylinders Bore sizes 2" to 5" Stroke sizes 4" to 48" Honed Tubing Heavy duty, high strength tie rods RoyalPlate Plus® plating on rod (except 2") Learn... | |
| 3000 PSI Working Pressure 3” Bore x 10” Stroke Double Acting 1/2” NPTF Ports 1 3/8” Hard Chrome Plated Rod 20 7/8” Closed Length (Pin Center to Pin Center) Swivel... | |
| 3000 PSI 37° JIC Male Ports Bore sizes 1.5" to 2.75" Stroke sizes 4" to 36" Honed tubing Chromed, ground & polished rod Ductile iron piston & gland Optional end... | |
| Heavy duty tie-rod construction Induction hardened piston rods plated with RoyalPlate Plus DU bushing #8 S.A.E. (3/4-16 ORB) ports For use with 1" pins Pins, clips & cotters included | |
| Heavy duty welded construction 3000 PSI Bore sizes 5" to 6" Stroke sizes 8" to 60" Externally threaded gland cap Chromed, ground & polished piston rod Skived tubing Ductile iron... | |
| Heavy duty welded construction 3000 PSI Bore sizes from 2.5" to 4.5" Stroke sizes 8" to 60" Chromed, ground & polished piston rod Skived tubing Ductile iron piston Thread-in ductile... | |
| Honed Tubing Available in tie-rod cylinder bore sizes from 2 to 5 inches Stroke lengths from 2 to 24 inches Integrated Linear Resistive Transducer (LRT) Sensor | |
| Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One... |