Prince Manufacturing Corp. SP25P Series Priority Flow Divider Pump

Description
Function Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are typically used in steering circuits, brake circuits or any circuit where a primary flow needs to be satisfied first. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "B" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits
Datasheet
Description
Function Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are typically used in steering circuits, brake circuits or any circuit where a primary flow needs to be satisfied first. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "B" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP25P Series Priority Flow Divider Pump -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
SP25P Series Priority Flow Divider Pump
SP25P Series Priority Flow Divider Pump
Function Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are typically used in steering circuits, brake circuits or any circuit where a primary flow needs to be satisfied first. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "B" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits

Function

Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps are typically used in steering circuits, brake circuits or any circuit where a primary flow needs to be satisfied first.

Features

  • Patented Non-Symmetrical Gears
  • PTFE composite bearings
  • One piece hardened alloy steel gears and driveshaft
  • Pressures up to 3000 psi
  • SAE "B" 2 bolt mounting
  • 5 drive shaft configurations available 1.141 to 3.869 ci displacement
  • Integral relief on priority flow
  • Priority flows from 1.5 to 5 gpm
  • Ideal for steering circuits
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Liquid Handling Pumps
Product Name SP25P Series Priority Flow Divider Pump
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3000.0 to 2500.0 psi (2109 to 1758 m of Water)
Liquid Flow 1.500 to 5.000 GPM (5.68 to 18.94 L/min)
Discharge Size 0.750 to 1.062 inch (19.05 to 26.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details