Prince Manufacturing Corp. SPD3 Double Pump

Description
Function The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically for high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low speeds and moderate levels of contamination. Also, since the PTFE resin layer is self-lubricating, contamination from bearing wear in high load situations (when no oil film is present) is reduced. This new thrust block design combined with these advanced bearing results in lower friction and less internal oil loss resulting in higher pump efficiencies. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits
Datasheet
Description
Function The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically for high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low speeds and moderate levels of contamination. Also, since the PTFE resin layer is self-lubricating, contamination from bearing wear in high load situations (when no oil film is present) is reduced. This new thrust block design combined with these advanced bearing results in lower friction and less internal oil loss resulting in higher pump efficiencies. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPD3 Double Pump -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
SPD3 Double Pump
SPD3 Double Pump
Function The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically for high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low speeds and moderate levels of contamination. Also, since the PTFE resin layer is self-lubricating, contamination from bearing wear in high load situations (when no oil film is present) is reduced. This new thrust block design combined with these advanced bearing results in lower friction and less internal oil loss resulting in higher pump efficiencies. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits

Function

The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings designed specifically for high pressure hydraulic pumps. This new bearing features a robust fluoropolymer PTFE wear surface that yields unsurpassed load carrying capabilities and cavitation resistance even at low speeds and moderate levels of contamination. Also, since the PTFE resin layer is self-lubricating, contamination from bearing wear in high load situations (when no oil film is present) is reduced. This new thrust block design combined with these advanced bearing results in lower friction and less internal oil loss resulting in higher pump efficiencies.

Features

  • Patented Non-Symmetrical Gears
  • PTFE composite bearings
  • One piece hardened alloy steel gears and driveshaft
  • Pressures up to 3000 psi
  • SAE "" 2 bolt mounting
  • 5 drive shaft configurations available 1.141 to 3.869 ci displacement
  • Integral relief on priority flow
  • Priority flows from 1.5 to 5 gpm
  • Ideal for steering circuits
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Liquid Handling Pumps
Product Name SPD3 Double Pump
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1500.0 to 3000.0 psi (1055 to 2109 m of Water)
Discharge Size 1.062 to 1.312 inch (26.99 to 33.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details