Prince Manufacturing Corp. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| FUNCTION The PRINCE model RD-200 valve is a pressure compensated proportional flow divider. The standard models of this valve will take one inlet flow and split it into two nearly... | |
| FUNCTION The PRINCE model RD-300 valve is a pressure compensated proportional flow divider. The standard models of this valve will take one inlet flow and split it into two nearly... | |
| FUNCTION The PRINCE model RD-400 is a constant volume priority divider. It can be used in applications where two circuits are to be supplied by a single pump such as... | |
| FUNCTION The PRINCE model RD-500 is an adjustable constant volume priority divider. This valve provides the same function as the PRINCE model RD-400 except the priority flow is adjustable from... | |
| FUNCTION The PRINCE model RD-500P is a pressure compensated proportional flow divider valve with one fixed and one adjustable orifice. This valve will take one inlet flow and split it... | |
| FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately... | |
| FUNCTION The PRINCE valve model DRV is a differential poppet type double relief. This valve uses the same relief cartridge as the model RV. The double relief is used in... | |
| FUNCTION The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two... | |
| FUNCTION The PRINCE valve model RD-1000S is an internally piloted adjustable sequence valve. This valve will prevent the flow of oil from going to the sequence port until the pressure... | |
| FUNCTION The PRINCE valve model RD-1400 is a double pilot-operated lock valve. This valve will lock a cylinder in place when a directional control valve is in the neutral position. | |
| FUNCTION The PRINCE valve model RD-1600 is a pilot operated check valve. This valve blocks oil from flowing from the cylinder port to the valve port until sufficient pressure is... | |
| FUNCTION The PRINCE valve model RD-1800 is a direct acting ball/spring type pressure relief. The valve is compact and simple in design. This type relief is fast opening and is... | |
| FUNCTION The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts... | |
| FUNCTION The PRINCE valve model RV is a differential poppet type inline relief. The valve is made up of a relief cartridge and a cast iron valve body. The differential... | |
| FUNCTION The PRINCE valve model SS is a manual 3-way 2 position selector valve. This valve will allow one pump source to supply two circuits. With the standard selector spool... | |
| FUNCTION The Prince LSR-3060-3 log splitter valve features an extremely fast “Rapid Extend” high speed mode. The LSR has been specifically designed to reduce system costs by allowing a single... | |
| STANDARD FEATURES 1-10 Sections Per Valve Bank Load Checks On Each Section Hard Chrome Plated Spools Compact Construction Enhanced Metering Section Available in both the High and Low Sections Differential... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools No face seals on spools Adjustable cartridge relief Power... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float and Joystick Handle Differential poppet... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float on 1st spool Differential poppet... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check Hard Chrome Plated Spool Optional 4 Position Float on 1st spool Adjustable ball spring relief (1000... | |
| STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check Hard Chrome Plated Spool Optional 4 Position Float Differential Poppet Style Relief, Adjustable from 1500 to... | |
| STANDARD FEATURES Extended Length Notches for Very Fine Metering Machined Internal Lands for Precise Control and reduced Dead Band Low Standby Pressures Spool Design for reduced Flow Forces Low Spool... | |
| STANDARD FEATURES Hydraulically balanced, hard chrome plated spool Handle can be installed in “up” or “down” position Detent release pressure adjustable from 1000 to 2000 PSI For use with system... | |
| 1-6 Spool monoblock 3500 psi #8 O-ring In/Out ports #8 Work ports Interchangable motor spool Double acting Load check Open center Adjustable relief Enclosed handle Convertible to power beyond and... |