3X Ceramic Parts Company Limited Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| 0.2ml~50ml Ceramic Rotary Valve Metering Pump Technical indexes of ceramic filling metering pump 1. Loading range: 0.2-50ml; 2. Service temperature: 10 ~ 40 ℃; 3. Filling accuracy standard: when the... | |
| Ceramic Plunger Pump Ceramic plunger pump is a commonly used drilling equipment. It has the advantages of high rated pressure, compact structure, high efficiency and convenient flow regulation. Therefore, it... | |
| Corrossion Resistant Liquid Dispensing Dosing Ceramic Valves Ceramic Dispensing Valves, Liquid Dispensing Dosing Ceramic Valves are normally made of zirconia ceramic material and stainless steel . It has the properties... | |
| Ceramic Metering Pump types we supply : Two Piece Ceramic pump Three Piece Ceramic pump Groove Valve Ceramic Pump Trace Filling pump Two Piece Ceramic Pump : Minimum Filling Capacity... | |
| High Precision Ceramic Piston Pump with Long Working Life Model: B11, B14, B16, B19, B25, B30, B36; Material: alumina or zirconia Purpose: high precision spraying and pouring of electrolyte of... | |
| High Precision Ceramic Pump for Pharmacy Characteristics of ceramic pump for pharmacy : 1. Using high purity alumina material , formed with cold isostatic pressing and sintered in high temperature... |