3X Ceramic Parts Company Limited Datasheets for Zirconium Oxide and Zirconia Ceramics

Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina.
Zirconium Oxide and Zirconia Ceramics: Learn more

Product Name Notes
3X Ceramic Parts Company provide different material of Ceramic Guide Pin: Silicone Nitride Guide Pin, Welding Pin Nano Zirconia blue ceramic guide pin , raw material imported from Germany China...
3X supply Ceramic Pump Shaft below regular Dimension : Diameter2.5mm/3mm/3. 5mm/4mm/4.5mm/5mm/6m m/8mm/10mm/12mm/14mm /16mm/18mm Ceramic Water Pump Shaft Alumina Ceramic Pump Shaft : Alumina ceramic Pump shaft can be divided into...
5ml 10ml Battery Filling Ceramic Plunger Characteristics of Battering Filling Ceramic Plunger 1. Using high purity and stable alumina , zirconia materials with resistance against acid and alkali corrosion .
Alumina Zirconia Ceramic Injection Molding Parts 3X Ceramic Parts company providing a economic forming way that is ceramic injection molding . This forming way is suitable for large volume irregular...
Diameter 0.5mm 0.77mm Yttria Stabilized Micro Zirconia Ceramic Tips We developed and produced this model of micro zirconia tips for customer . It is very small size , with diameter...
High Precision Hole drilled Black Zirconia Spacer Block The main features of black zirconia spacer block : 1.High density: over 6 g/cm3, which makes it the densest body...
High Precision Machining Zirconia Cermaic or 99% Alumina Ceramic Ball Valve Seat Besides some advantages of metal valve, ceramic ball valve seat can also resist corrosion, high temperature,wear and erosion.Ceramic...
Metal Ceramic Piston Plunger Rod for Fluid Dispensing Piston Pump This part as you can see on the picture , we have made a thread structure on the Stainless Steel...
Precision Machining Zirconia Cearamic Ring Washer Spacer Zirconia Ceramic Ring Spacer is mainly composed of zirconium dioxide. At room temperature, it is a material with high mechanical strength and strong...
White Zirconia Ceramic Dowel Pin Due to the wear resistance, corrosion resistance, and high temperature resistance of zirconia ceramics, more and more equipment is now replacing metal pins with zirconia...
Zirconia Ceramic Ball Valve Seat Zirconia ceramic ball valve seat used for fluid control Sucker Rod Pumps , the ball match with it is 12mm silicon nitride material . Find...
Zirconia Ceramic Piston Plunger for Dispensing Pump in Li-battery Automotive Industry Zirconia Ceramic Piston Plunger provide precise sampling and reagent dispensing. With high aspirating and drainage accuracy, this series pump...
Alumina Ceramic Rod / Pin Description Due to various excellent performance of the alumina ceramics under wide range of industrial or working conditions, alumina ceramic rod / pin mainly used...
Application of zirconia ceramic blade: Zirconia ceramic blade is mainly suitable for cutting all kinds of membrane materials. Circular slitting blade is mainly used for cutting paper, aluminum platinum, thick...
Black Zirconia Parts ZrO2 Ceramic Nozzle Ball Seat Advantages, functions and new development trends of ceramic suction nozzles 1. advantages of ceramic suction nozzle: Ceramic suction nozzle has the functions...
Blue Zirconia Ceramic Welding Pin Blue Zirconia Ceramic material is a type of common used material for ceramic welding pin as its good mechanical strength , wearable durabily with long...
Blue Zirconia Positioning Pin for Spot Welding Machine Blue Zirconia Pin Machining accuracy: (1) Shaft: roundness 0.002 mm, concentricity 0.002 mm, finish Ra0 1 ; (2) Hole: the minimum machining...
Ceramic Bolts Screw Nuts Ceramic Bolts Screw Nuts Physical properties: insulation, electrical breakdown resistance, high temperature resistance, wear resistance and high strength Ceramic Screw and Ceramic Nuts characteristic: It will...
Ceramic flange types: According to the fixed way of flange and pipe, can be divided into thread flange, welding flange, loose sleeve flange; according to the form of sealing surface,...
Ceramic Guide Pin with Stainless Steel Base Ceramic guide welding pin Description : In the automobile manufacturing industry, the positioning accuracy of the welding fixture's locating guide pin is critical...
Ceramic Heat Shield for Wire Bonder MDB Equipment A ceramic heat shield for a wire bonder is a specialized component designed to protect the wire bonding process from excessive heat.
Ceramic Plunger Description : Our ceramic plungers are made of high quality imported raw materials, cold isostatic pressing forming way , and assembled with stainless steel metal parts after high...
Ceramic Pump / Ceramic Piston Cylinder widely used in below industry : Pharmaceutical dosing machine / medical industry Food and drink beverage industry Cosmetic industry Liquid filling machine The clearance...
CNC Machining Zirconia Ceramic Cover The zirconia ceramic cover with high precision tolerance , the hole , slot , steps are machined on CNC engraving machine with very high tolerance...
Curved Zirconia Ceramic Strip Zirconia Ceramic curved strip is pure machined on CNC machine . It belongs to a special shaped parts . Curved Zirconia Ceramic Strip by the customer...
Custom Made Wear Resistant 99% Alumina Ceramic Fix The alumina ceramic fixture is used for locating or fixing products when manufacturing . Its composition is 99% alumina ceramic , we...
Diameter 0.5mm / 1mm / 2mm Zirconia Ceramic Rod Zirconia Ceramic Rod application fields: Medical plunger pump, high-pressure water pump, high-pressure injection machine, high-pressure water cutting machine, lithium battery pump,...
Diameter 10, 11,12, 13,14, 15, 20mm blue zirconia ceramic rod Blue zirconia Ceramic Rod application fields: Usd more in machining blue zirconia ceramic guide pin Blue Zirconia Ceramic Rod Principal...
Diameter 6mm Zirconia Ceramic Motor Shaft Main characteristics of zirconia ceramic motor shaft : Geometric accuracy: the geometric accuracy of zirconia ceramic shaft mainly refers to the roundness and cylindricity...
High Precision CNC Machining Zirconia Ceramic Parts High precision Zirconia Ceramic parts with slot ,holes , steps , which are all machinind on CNC machine . We could get very...
High Precision Zirconia Ceramic Tube Sleeve Zirconia Ceramic Tube Sleeve has large hardness, low wear rate and long service life, which can greatly reduce the pollution of grinding raw materials...
High Precision Zirconia Ceramic Wafer Support Loader Zirconia Ceramic Wafer Carrier Support is highly precision machinind by flapping machine and CNC machined . It is used on the photovaltaic equipment...
High Precision Zirconia Sleeve Bushing Cylinder The precision we can achieve for the high precison zirconia sleeve bushing : Dimensional accuracy : Up to 0.001mm Finish: can be mirror polished...
High Strength Long Working Life Zirconia Ceramic Blade Zirconia ceramic blades is a type of cutting tool that have gained increasing popularity in a variety of industrial applications due to...
Industrial Wear Resistance Zirconia Ceramic Plunger Because the industrial zirconia ceramic plunger has a series of advantages such as high temperature resistance, corrosion resistance, wear resistance and erosion resistance, it...
Injection Molded Zirconia Ceramic Probe Housing for Sensor Material: Zirconia ceramic (ZrO2) Process: Injection molding Features: High strength and durability: Zirconia ceramic is known for its exceptional strength and toughness,...
Injection Molding Formed E- Cigarette ZrO2 Zirconia Ceramic Tips Ceramic tips used as mouthpiece on E - Cig as it with the charateristics of heat resistant , eco friendly easy...
Long Service Life Blue Zirconia Ceamic Centering Pin Characteristics of blue zirconia ceramic centering pin : Refractory with Long service life, High Polished Surface , Superior Mechanical Strength, Anti-high Corrosion...
Machined 10 Pins Zirconia Connector Cover with Holes The 10 pins zirconia connector cover blank are formed by isostatic pressing , it with higher density 6.0g / cm3 . The...
Machined Zirconia Parts Ceramic Insulator Core The zirconia ceramic insulator core was machined on CNC engraving for the holes , steps , grooves . We could achieve machining tolerance as...
Polished Zirconia Ceramic Ring Gasket Zirconia ceramic gasket has the advantages of high toughness, high bending strength, high wear resistance, excellent heat insulation performance and thermal expansion coefficient close to...
Slip Free Ceramic Slot Boat for Wafer Carrier The slip free ceramic slot boat vertical carriers or boats for holding semiconductor wafers during heat processing and is particularly concerned with...
Thin Thickness 0.3mm 0.5mm 1mm Zirconia Ceramic Sheet If the length and width of the zirconia sheet less than 250mm, and thickness less than 1mm we could use slip casting...
White Color High Strength Zirconia Ceramic Pin for Welding The locating pin of zirconia material shows the advantages of high performance when in direct contact with the welding material: -...
Yttria Stabilized Zirconia Ceramic Rail / Rod with Hole
Yttria Stabilized Zirconia Ceramic Ring The description of zirconia ceramic parts Zirconia ceramic parts are made of zirconium oxide ceramics which is a kind of strongest technical ceramic material with...
Zirconia Ceramic Long Tooth Rails for Wafer Handling Zirconia Ceramic long tooth rails could also called as ceramic comb , ceramic gripper . It is made of zirconia ceramic material...
Zirconia Ceramic Parts Description : Zirconia Ceramics (ZrO2) especially Yttria Stabilized Zirconia Ceramics (Y-PSZ) is a commonly used technical ceramic material. It has relatively high fracture strength among all ceramic...
Zirconia Ceramic Piston with Metal Plunger This ceramic piston with metal plunger made of zirconia ceramic + SST316L . It is used on laboratory equipment is at room temperature. The...
Zirconia Ceramic Plate Properties : Zirconia ceramic plate has stable properties and high wear resistance. Most of the crystalline form of zirconia ceramic is powder, which can be formed by...
Zirconia Ceramic Plunger for Waterjet Cutter Pump Waterjet intensifier ceramic plunger for water jet pump with code 010253-1, it is used on 60k ultra high pressure intensifier waterject pump 50HP,...
Zirconia Ceramic Spacer Flange for Machining Ceramic spacers are a type of material that can be used as a heat shield. often used in applications where high temperatures are present.
Zirconia Ceramic Substrate Properties: The zirconia ceramic substrate, is a sheet-like material which forms a supporting base for the film circuit component and the externally-applied component on the basis of...
Zirconia Ceramic Support Positioning Block The zirconia ceramic support positioning block is used for locating and support parts when producing battery . It is wearable last long working life .
Zirconia Ceramic Threaded Rod Shaft The processing way of zirconia ceamic threaded rod shaft include as below . 1. Zirconia ceramic Rod Drilling. 2. Ceramic rod slotting: slotting can be...
Zirconia Ceramic Wafer Carrier Support Plate Ceramic Wafer Carrier Support Plate is made of zirconia ceramic material , this is because zirconia ceramic surface is more smooth after polished ,...
Zirconia Ceramic Wafer Clamp for Semiconductor Industry Zirconia ceramic wafer clamp is a kind of ceramic accessory commonly used in solar photovoltaic equipment, and it is also an important component...