3X Ceramic Parts Company Limited Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| 0.2ml~50ml Ceramic Rotary Valve Metering Pump Technical indexes of ceramic filling metering pump 1. Loading range: 0.2-50ml; 2. Service temperature: 10 ~ 40 ℃; 3. Filling accuracy standard: when the... | |
| Ceramic Plunger Pump Ceramic plunger pump is a commonly used drilling equipment. It has the advantages of high rated pressure, compact structure, high efficiency and convenient flow regulation. Therefore, it... | |
| Ceramic Metering Pump types we supply : Two Piece Ceramic pump Three Piece Ceramic pump Groove Valve Ceramic Pump Trace Filling pump Two Piece Ceramic Pump : Minimum Filling Capacity... | |
| High Precision Ceramic Piston Pump with Long Working Life Model: B11, B14, B16, B19, B25, B30, B36; Material: alumina or zirconia Purpose: high precision spraying and pouring of electrolyte of... | |
| High Precision Ceramic Pump for Pharmacy Characteristics of ceramic pump for pharmacy : 1. Using high purity alumina material , formed with cold isostatic pressing and sintered in high temperature... |