3X Ceramic Parts Company Limited Datasheets for Ceramic Tube and Ceramic Rod Products

Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics.
Ceramic Tube and Ceramic Rod Products: Learn more

Product Name Notes
170x150x1300mm Large Diameter Silicon Carbide SiC Tube Pipe Silicon carbide tube have excellent properties such as high temperature resistance, wear resistance, corrosion resistance, high hardness, high strength, high thermal conductivity,...
2mm 3mm 4mm Small Inner Diameter 99 Alumina Tube OD 6.35 x ID 4mm x 167mm Small Diameter Alumina Ceramic Tube/Alumina Pipe Alumina ceramic tube application range is very wide,ceramic...
99 Alumina Ceramic Pin with One End Chamfered The alumina ceramic pin diameter is 2.84mm , tolerance ±0.01mm, Length 26 ±0.2 mm , one end chamfered . Surface is well...
99 Alumina Ceramic Pin with Spherical Tips The main characteristics of the alumina ceramic pin : 1. High hardness, it is can be up to 1700 HV, and Super compressive...
99 Alumina Ceramic Plunger for Printing System The Alumina ceramic plunger is sliding fit to the cylinder part , so the outside diameter tolerance is requested to be tight to...
Diameter 0.5mm 0.77mm Yttria Stabilized Micro Zirconia Ceramic Tips We developed and produced this model of micro zirconia tips for customer . It is very small size , with diameter...
Metal Ceramic Piston Plunger Rod for Fluid Dispensing Piston Pump This part as you can see on the picture , we have made a thread structure on the Stainless Steel...
Alumina Ceramic Plate Properties : The alumina ceramic plate for industrial is made of Al2O3 as the main raw material and rare metal as the flux through 1700 ° high...
Alumina Ceramic Rod / Pin Description Due to various excellent performance of the alumina ceramics under wide range of industrial or working conditions, alumina ceramic rod / pin mainly used...
Alumina Ceramic Substrate Description Alumina Ceramic Substrate is a new type of precision thermal conductive ceramic chip, industrial thermal conductive ceramic chip and functional thermal conductive ceramic chip product. Due...
Alumina ceramic threaded tubes properties High temperature resistance up to 1700°C (3092°F). Excellent electrical insulation properties. Strong resistance to chemical corrosion. High mechanical strength and wear resistance. Dimensionally stable under...
Alumina Ceramic Tube with different types of purity : 95% Alumina Ceramic Tube 99% Alumina Ceramic Tube 99.7% Alumina Ceramic Tube Alumina Ceramic Tube Stock Dimension We have : Inner...
Aluminum Nitride (AlN) Substrate Description: AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN...
Aluminum Nitride Tube Properties High thermal conductivity,(170-23 0W/mK), up to 9.5 times than that of Alumina Similar coefficient of thermal expansion to that of silicon(Si) Higher electric insulation, and Smaller...
C799 C610 Ceramic Shealth Tube for Thermocouple Ceramic Thermocouple protection tube is mainly used to protect sensitive temperature measuring elements. The main alumina ceramic purity include 95% alumina ceramic ,...
Ceramic Furnace Tube main application and characteristics: Ceramic furnace tube is mainly used in metallurgy, glass, heat treatment, lithium battery anode and cathode materials, new energy, grinding tools and other...
Ceramic Multi Bores Tubes Application : Due to various excellent performance of the alumina ceramics under wide range of industrical or labority conditions, ceramic multi bores tubes are mainly used...
Ceramic Thermocouple Protection Tube Introduction : Alumina protection tube, also known as closed end tube, corundum protection tube, thermocouple protection tube . Ceramic Thermocouple Protection Tube Uses: Mainly used for...
CNC Machining Silicon Nitride Tube with Hole Silicon nitride (Si3N4) tube is a new type of non-metallic ceramic material for high temperature application. It is characterized by high strength at...
Diameter 0.5mm / 1mm / 2mm Zirconia Ceramic Rod Zirconia Ceramic Rod application fields: Medical plunger pump, high-pressure water pump, high-pressure injection machine, high-pressure water cutting machine, lithium battery pump,...
Diameter 1.0mm 1.5mm 2.0mm Silicon Nitride Rod The prime features of silicon nitride rod 1. Extraordinary thermal shock, it can withstand up to1000ºC 2. It's easier to do precise machining,...
Diameter 1.2mm Length 20mm AIN Aluminum Nitride Ceramic Pin We could provide micro precision machining on the aluminum nitride material . This small diameter aluminum nitride pin is grinded on...
Diameter 10, 11,12, 13,14, 15, 20mm blue zirconia ceramic rod Blue zirconia Ceramic Rod application fields: Usd more in machining blue zirconia ceramic guide pin Blue Zirconia Ceramic Rod Principal...
Diameter 1mm 2mm SSiC Silicon Carbide Rod Silicon carbide rod has excellent characteristics such as high temperature strength, strong high temperature oxidation resistance, good wear resistance, good thermal stability, low...
Diameter 4mm Length 20mm Silicon Nitride Pin Rod Silicon nitride ceramics have excellent mechanical properties and machinability, high temperature resistance, corrosion resistance, wear resistance, high hardness, adhesion resistance, small friction...
Diameter 6mm Zirconia Ceramic Motor Shaft Main characteristics of zirconia ceramic motor shaft : Geometric accuracy: the geometric accuracy of zirconia ceramic shaft mainly refers to the roundness and cylindricity...
High Precision Zirconia Ceramic Tube Sleeve Zirconia Ceramic Tube Sleeve has large hardness, low wear rate and long service life, which can greatly reduce the pollution of grinding raw materials...
High Temperature Ceramic Tube Diameter 1mm Small size 99% Alumina Ceramic Tube with outside diameter 1mm , inside diameter can be 0.3mm , 0.5mm with different length, it is high...
High Temperature Resistant 99 Alumina Ceramic Tube Sleeving Alumina ceramic tube sleeving is a kind of ceramic material with alumina (Al2O3) as the main body, which can be used in...
High Voltage Ceramic to Metal Brazing Tube Ring Ceramic to Metal Brazing Tube are commonly used in the fields of high pressure , high voltage and high working temperature electronic...
Industrial Wear Resistance Zirconia Ceramic Plunger Because the industrial zirconia ceramic plunger has a series of advantages such as high temperature resistance, corrosion resistance, wear resistance and erosion resistance, it...
Machinable Glass Ceramic Macor Rod Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to...
Machinable Glass Ceramic Rod Properties : Machinable Glass Ceramic rod with excellent compressive strength, high thermal insulating value, radiation immunity, and excellent dielectrical strength. Unlike plastics, whose temperature resistance and...
One End Closed Alumina Ceramic Tube 15x11x600mm 9x6x400mm We wholesale a large number of C610 , C799 15x11x600mm 9x6x400mm Ceramic Shealth one end closed , Ceramic thermocouple protection tubes .
Polished Zirconia Ceramic Ring Gasket Zirconia ceramic gasket has the advantages of high toughness, high bending strength, high wear resistance, excellent heat insulation performance and thermal expansion coefficient close to...
SiC Silicon Carbide Heat Exchange Furnace Tube Pipe SiC heat exchange furnace tube is used in diffusion furnaces in semiconductor and photovoltaic industries as atmosphere sintering furnace tubes. Silicon carbide...
Silicon carbide carrier disk, silicon carbide etching disk, ICP etching disk Silicon carbide tray for LED etching (SiC tray) φ 600mm is a special accessory for deep silicon etching (ICP...
Silicon Carbide SSiC Pump Shaft SSiC Pump Shaft is produced using very fine SiC powder containing sintering additives. It is processed using forming methods typical for other ceramics and sintered...
Silicon Carbide Tube Types: Silicon carbide tube can be devided to two types : RSiC tube and SSiC tube . Silicon Carbide Tube has high strength, high hardness, good wear...
Silicon Nitride Rod Description: Silicon Nitride Rod is a commonly used ceramic material in the metallurgical industry due to the even performance in high temperature. Silicon Nitride Rod has excellent...
Sintered Silicon Cabide Bush / Tube / Sleeve for Pump Silicon Carbide bush are used for Pumps , as it with Excellent corrosion resistance, high coefficient of heat conductivity, self-lubricity,...
Yttria Stabilized Zirconia Ceramic Rail / Rod with Hole
Zirconia Ceramic Plate Properties : Zirconia ceramic plate has stable properties and high wear resistance. Most of the crystalline form of zirconia ceramic is powder, which can be formed by...
Zirconia Ceramic Substrate Properties: The zirconia ceramic substrate, is a sheet-like material which forms a supporting base for the film circuit component and the externally-applied component on the basis of...
Zirconia Ceramic Threaded Rod Shaft The processing way of zirconia ceamic threaded rod shaft include as below . 1. Zirconia ceramic Rod Drilling. 2. Ceramic rod slotting: slotting can be...