3X Ceramic Parts Company Limited Datasheets for Industrial Ceramic Materials
Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more
| Product Name | Notes |
|---|---|
| 114x114x0.34mm Si3N4 Silicon Nitride Substrate Plate The power conductive terminal of IGBT module for electric vehicles needs to carry hundreds of amperes of high current, which has high requirements for... | |
| 170x150x1300mm Large Diameter Silicon Carbide SiC Tube Pipe Silicon carbide tube have excellent properties such as high temperature resistance, wear resistance, corrosion resistance, high hardness, high strength, high thermal conductivity,... | |
| 22x22x1.5mm Aluminum Nitride Insert Heat Plate This Aluminum Nitride heat insert worked as a vacuum plate for LED wafer, To absorb heat as fast as possible and consistency maintain 273°C... | |
| 250x250x5mm 250x250x3mm Alumina Ceramic Plate 250x250x3mm alumina ceramic plate with a purity of 99.7% Aluminum Oxide , it is custom made according to tolerance ISO 2768 mk, sharp edges to... | |
| 2mm 3mm 4mm Small Inner Diameter 99 Alumina Tube OD 6.35 x ID 4mm x 167mm Small Diameter Alumina Ceramic Tube/Alumina Pipe Alumina ceramic tube application range is very wide,ceramic... | |
| 3X Ceramic Parts Company provide different material of Ceramic Guide Pin: Silicone Nitride Guide Pin, Welding Pin Nano Zirconia blue ceramic guide pin , raw material imported from Germany China... | |
| 3X Ceramic Parts produce and stock silicon nitride ceramic pin: In order to ensure a short lead time,we stock many quantity standard silicon nitride ceramic pins.M4,M5,M6,M7,M8, M10,M12,M14,7/16 silicon nitride ceramic... | |
| 3X supply Ceramic Pump Shaft below regular Dimension : Diameter2.5mm/3mm/3. 5mm/4mm/4.5mm/5mm/6m m/8mm/10mm/12mm/14mm /16mm/18mm Ceramic Water Pump Shaft Alumina Ceramic Pump Shaft : Alumina ceramic Pump shaft can be divided into... | |
| 5ml 10ml Battery Filling Ceramic Plunger Characteristics of Battering Filling Ceramic Plunger 1. Using high purity and stable alumina , zirconia materials with resistance against acid and alkali corrosion . | |
| 96% Alumina Ceramic Nozzle Blown Discharge Advantages of alumina ceramic nozzle blown discharge : (1) High mechanical strength. The bending strength of alumina ceramic sintered products can reach 250Mpa, and... | |
| 99 Al2O3 99.7 Alumina Ceramic Holed Plate Alumina Ceramic Holed plate forming way is isostatic pressing which with higher density , zero porosity . The holes are machined by cnc... | |
| 99 Alumina Ceramic Liner Cylinder with 316 Stainless Steel Outshell This model of cylinder is composed of two types of material. The housing is made of 316 stainless steel ,... | |
| 99 Alumina Ceramic Pin with One End Chamfered The alumina ceramic pin diameter is 2.84mm , tolerance ±0.01mm, Length 26 ±0.2 mm , one end chamfered . Surface is well... | |
| 99 Alumina Ceramic Pin with Spherical Tips The main characteristics of the alumina ceramic pin : 1. High hardness, it is can be up to 1700 HV, and Super compressive... | |
| 99 Alumina Ceramic Plunger for Printing System The Alumina ceramic plunger is sliding fit to the cylinder part , so the outside diameter tolerance is requested to be tight to... | |
| 99.7% Alumina Ceramic Tile with Hole Our 99.7 alumina ceramic tiles are formed by isostatic pressing way , so its density could reach 3.9g/cm2 with 0 porosity . We machined... | |
| Alumina Zirconia Ceramic Injection Molding Parts 3X Ceramic Parts company providing a economic forming way that is ceramic injection molding . This forming way is suitable for large volume irregular... | |
| Aluminum Nitride Ceramic Plate 114x114x2mm The end user use the aluminium Nitride Ceramic Plate two pieces of those to sandwich the graphite element in between.During the energising the EV2 resistor... | |
| Cu Copper Coated 99 Alumina Ceramic Parts We coat metal copper on the 99% alumina ceramic disc surface to make the ceramic part brazed with Stainless Steel flange , after... | |
| Diameter 0.5mm 0.77mm Yttria Stabilized Micro Zirconia Ceramic Tips We developed and produced this model of micro zirconia tips for customer . It is very small size , with diameter... | |
| Glazed 95% Alumina Ceramic Tobacco Pipe The Alumina Ceramic Tobacco Pipe is a type of eco friendly smokeware part of waterpipe which we developed for US market , its purity... | |
| High Precision Hole drilled Black Zirconia Spacer Block The main features of black zirconia spacer block : 1.High density: over 6 g/cm3, which makes it the densest body... | |
| High Precision Machining Zirconia Cermaic or 99% Alumina Ceramic Ball Valve Seat Besides some advantages of metal valve, ceramic ball valve seat can also resist corrosion, high temperature,wear and erosion.Ceramic... | |
| High Voltage High Vacuum Feedthrough 3X Ceramic parts company helped customer developed high voltage high vacuum feedthrough with low leak rate less than 1x10E-10 MBAR LIT / SEC ( checked... | |
| Metal Ceramic Piston Plunger Rod for Fluid Dispensing Piston Pump This part as you can see on the picture , we have made a thread structure on the Stainless Steel... | |
| Metallized Ceramic Ring for Electronic Components The metallized Ceramic rings are widely used in electronic components like compressors , sensors , transistors , automotive , overload protectors , marine and... | |
| Precision Machining Zirconia Cearamic Ring Washer Spacer Zirconia Ceramic Ring Spacer is mainly composed of zirconium dioxide. At room temperature, it is a material with high mechanical strength and strong... | |
| Pressureless Sintered SSiC Silicon Carbide Sleeve Bearings Pressureless silicon carbide sleeve bearings has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self-lubricating. It has excellent chemical corrosion... | |
| Silicon Carbide SiC Cantilever Paddle used in Automatic loading and handling in diffusion furnace Silicon carbide cantilever Paddle is a key component of semiconductor wafer loading system. Silicon carbide cantilever... | |
| SiSiC Silicon Carbide Dish Crucible SiSiC Silicon Carbide Dish Crucible with the properties of high strength , high temperature resistant , High Hardness , Corrossion Resistant . Its heat shock... | |
| Square Shape 99% Alumina Ceramic Cube Block with Center Hole 3X Ceramic Parts company specialized in machining various high precision alumina ceramic components . We had custom made one type... | |
| White Zirconia Ceramic Dowel Pin Due to the wear resistance, corrosion resistance, and high temperature resistance of zirconia ceramics, more and more equipment is now replacing metal pins with zirconia... | |
| Zirconia Ceramic Ball Valve Seat Zirconia ceramic ball valve seat used for fluid control Sucker Rod Pumps , the ball match with it is 12mm silicon nitride material . Find... | |
| Zirconia Ceramic Piston Plunger for Dispensing Pump in Li-battery Automotive Industry Zirconia Ceramic Piston Plunger provide precise sampling and reagent dispensing. With high aspirating and drainage accuracy, this series pump... | |
| Al2O3 Alumina Ceramic Plate 185x134x2mm with Pits The prime characteristics of the industrial alumina ceramic plates Super smoothness/flatness to be 0.05mm High-temperature resistance up to 2000ºC Offers diamond-like hardness Suitable... | |
| Alumina Ceramic Injection Molded Parts Some small irregular ceramic parts series production is not suitable to use the forming way of isostatic pressing , dry pressing or slip casting forming... | |
| Alumina Ceramic Insulator Description : Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical... | |
| Alumina Ceramic Parts Precision Machining 3X Ceramic Parts company specialized in alumina ceramic parts precision machining . Alumina Ceramic material is a white or beige ceramic, using its excellent electrical... | |
| Alumina Ceramic Plate Properties : The alumina ceramic plate for industrial is made of Al2O3 as the main raw material and rare metal as the flux through 1700 ° high... | |
| Alumina Ceramic Ring Properties: The sintering temperature of alumina ceramic ring can be as high as 1650-1990 ℃. It can be made into molten glass instead of platinum crucible, and... | |
| Alumina Ceramic Robot Arm F Type CNC machined The ceramic robot arm provided by our company is mainly divided into clamping type, bearing type and vacuum adsorption type. The sizes... | |
| Alumina Ceramic Rod / Pin Description Due to various excellent performance of the alumina ceramics under wide range of industrial or working conditions, alumina ceramic rod / pin mainly used... | |
| Alumina Ceramic Substrate Description Alumina Ceramic Substrate is a new type of precision thermal conductive ceramic chip, industrial thermal conductive ceramic chip and functional thermal conductive ceramic chip product. Due... | |
| Alumina ceramic threaded tubes properties High temperature resistance up to 1700°C (3092°F). Excellent electrical insulation properties. Strong resistance to chemical corrosion. High mechanical strength and wear resistance. Dimensionally stable under... | |
| Alumina Ceramic Tube with different types of purity : 95% Alumina Ceramic Tube 99% Alumina Ceramic Tube 99.7% Alumina Ceramic Tube Alumina Ceramic Tube Stock Dimension We have : Inner... | |
| Alumina Zirconia Ceramic Screw Threaded Part Alumina Zirconia ceramic screw threaded parts are components made from alumina ceramic or zirconia ceramic material that feature screw threads. These parts are known... | |
| Aluminum Nitride (AlN) Substrate Description: AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN... | |
| Aluminum Nitride Characteristics: Aluminum Nitride Crucible with excellent thermal , mechanical and electrical properties, such as High thermal conductivity, low dielectric constant, linear expansion coefficient matched with silicon, excellent electrical... | |
| Aluminum Nitride Substrate Application : With the development of electronic components towards volume reduction, performance improvement and environmental protection and energy saving, highly dense and high power, high frequency High-energy... | |
| Aluminum Nitride Tube Properties High thermal conductivity,(170-23 0W/mK), up to 9.5 times than that of Alumina Similar coefficient of thermal expansion to that of silicon(Si) Higher electric insulation, and Smaller... | |
| Application of Ceramic Metallization: Technical Methods of Ceramic Metal Sealing In industrial processing and production, there are two connection modes between the cutting tool blade and the tool rod: welding... | |
| Application of zirconia ceramic blade: Zirconia ceramic blade is mainly suitable for cutting all kinds of membrane materials. Circular slitting blade is mainly used for cutting paper, aluminum platinum, thick... | |
| Black Zirconia Parts ZrO2 Ceramic Nozzle Ball Seat Advantages, functions and new development trends of ceramic suction nozzles 1. advantages of ceramic suction nozzle: Ceramic suction nozzle has the functions... | |
| Blue Zirconia Ceramic Welding Pin Blue Zirconia Ceramic material is a type of common used material for ceramic welding pin as its good mechanical strength , wearable durabily with long... | |
| Blue Zirconia Positioning Pin for Spot Welding Machine Blue Zirconia Pin Machining accuracy: (1) Shaft: roundness 0.002 mm, concentricity 0.002 mm, finish Ra0 1 ; (2) Hole: the minimum machining... | |
| C799 C610 Ceramic Shealth Tube for Thermocouple Ceramic Thermocouple protection tube is mainly used to protect sensitive temperature measuring elements. The main alumina ceramic purity include 95% alumina ceramic ,... | |
| Ceramic Bolts Screw Nuts Ceramic Bolts Screw Nuts Physical properties: insulation, electrical breakdown resistance, high temperature resistance, wear resistance and high strength Ceramic Screw and Ceramic Nuts characteristic: It will... | |
| Ceramic End Effector used in the Semicondutor Industry : The use of ceramics in the semiconductor industry is increasing due to the desirable combinations of electrical, mechanical and physical properties... | |
| Ceramic flange types: According to the fixed way of flange and pipe, can be divided into thread flange, welding flange, loose sleeve flange; according to the form of sealing surface,... | |
| Ceramic Focus Ring for Plasma Etch Equipment When aluminum alloy is selected as the chamber material of the etcher, it is easy to cause metal particle pollution. Instead, a dense... | |
| Ceramic Fork Aluminum Nitride Vacuum Plate for LED wafer Aluminum nitride ceramic fork have excellent physical properties such as high thermal conductivity, low dielectric constant, reliable electrical insulation, thermal expansion... | |
| Ceramic Furnace Tube main application and characteristics: Ceramic furnace tube is mainly used in metallurgy, glass, heat treatment, lithium battery anode and cathode materials, new energy, grinding tools and other... | |
| Ceramic Guide Pin with Stainless Steel Base Ceramic guide welding pin Description : In the automobile manufacturing industry, the positioning accuracy of the welding fixture's locating guide pin is critical... | |
| Ceramic Heat Shield for Wire Bonder MDB Equipment A ceramic heat shield for a wire bonder is a specialized component designed to protect the wire bonding process from excessive heat. | |
| Ceramic Metallization description : The realization of metal-ceramic structure depends first on the gas-tight connection between metal materials and ceramics, which is called sealing. Cermet sealing is developed on the... | |
| Ceramic Multi Bores Tubes Application : Due to various excellent performance of the alumina ceramics under wide range of industrical or labority conditions, ceramic multi bores tubes are mainly used... | |
| Ceramic Piston for Interpump we normally have stock for below dimension : ODxIDxLength 15x8x30mm 15x8x35mm 18x8x30mm 18x8x35mm 20x11x40mm 28x13x45mm 20x14x50mm General Pump Ceramic Plunger Sleeve Kit | Interpump Piston Sleeve... | |
| Ceramic Plunger Description : Our ceramic plungers are made of high quality imported raw materials, cold isostatic pressing forming way , and assembled with stainless steel metal parts after high... | |
| Ceramic Pump / Ceramic Piston Cylinder widely used in below industry : Pharmaceutical dosing machine / medical industry Food and drink beverage industry Cosmetic industry Liquid filling machine The clearance... | |
| Ceramic Thermocouple Protection Tube Introduction : Alumina protection tube, also known as closed end tube, corundum protection tube, thermocouple protection tube . Ceramic Thermocouple Protection Tube Uses: Mainly used for... | |
| Ceramic to Metal Brazed Components Applications: Due to the good performance of high-vacuum, high-voltage and high-pressure , ceramic to metal brazed components are widely used in electrical engineering , like... | |
| Characteristics of Ceramic Crucible / Corundum Crucible Products: High purity, chemical resistance, good corrosion resistance. Good temperature resistance, long-term use at 1600 degrees Celsius, short-term 1800 degrees Celsius. It has... | |
| CNC Machined 99 Alumina Ceramic Core Inductor The blank material is formed by isostatic pressing which is more density with " 0 " porosity . We machine the structure on... | |
| CNC Machining Ceramic Support Beam The overall length of this ceramic support beam reach to 846mm , the step , hole , thread , slot are machined on the CNC... | |
| CNC Machining Silicon Nitride Tube with Hole Silicon nitride (Si3N4) tube is a new type of non-metallic ceramic material for high temperature application. It is characterized by high strength at... | |
| CNC Machining Zirconia Ceramic Cover The zirconia ceramic cover with high precision tolerance , the hole , slot , steps are machined on CNC engraving machine with very high tolerance... | |
| Corrosion Resistant SiC Silicon Carbide Ceramic Wafer Boat The Advantages of Using Ceramic Wafer Boat : 1.Very high Temperature Resistance to 3000 F ( 1650℃ ) 2. Super corrosion resistance... | |
| Curved Zirconia Ceramic Strip Zirconia Ceramic curved strip is pure machined on CNC machine . It belongs to a special shaped parts . Curved Zirconia Ceramic Strip by the customer... | |
| Custom CNC Machined Alumina Ceramic Parts Grooved Alumina purity composition : 99.7% alumina ceramic Application : Used as ceramic collector The blank forming way is isostatic pressing, grooves are CNC... | |
| Custom Made Wear Resistant 99% Alumina Ceramic Fix The alumina ceramic fixture is used for locating or fixing products when manufacturing . Its composition is 99% alumina ceramic , we... | |
| Diameter 0.5mm / 1mm / 2mm Zirconia Ceramic Rod Zirconia Ceramic Rod application fields: Medical plunger pump, high-pressure water pump, high-pressure injection machine, high-pressure water cutting machine, lithium battery pump,... | |
| Diameter 1.0mm 1.5mm 2.0mm Silicon Nitride Rod The prime features of silicon nitride rod 1. Extraordinary thermal shock, it can withstand up to1000ºC 2. It's easier to do precise machining,... | |
| Diameter 1.2mm Length 20mm AIN Aluminum Nitride Ceramic Pin We could provide micro precision machining on the aluminum nitride material . This small diameter aluminum nitride pin is grinded on... | |
| Diameter 10, 11,12, 13,14, 15, 20mm blue zirconia ceramic rod Blue zirconia Ceramic Rod application fields: Usd more in machining blue zirconia ceramic guide pin Blue Zirconia Ceramic Rod Principal... | |
| Diameter 1mm 2mm SSiC Silicon Carbide Rod Silicon carbide rod has excellent characteristics such as high temperature strength, strong high temperature oxidation resistance, good wear resistance, good thermal stability, low... | |
| Diameter 4mm Length 20mm Silicon Nitride Pin Rod Silicon nitride ceramics have excellent mechanical properties and machinability, high temperature resistance, corrosion resistance, wear resistance, high hardness, adhesion resistance, small friction... | |
| Diameter 6mm Zirconia Ceramic Motor Shaft Main characteristics of zirconia ceramic motor shaft : Geometric accuracy: the geometric accuracy of zirconia ceramic shaft mainly refers to the roundness and cylindricity... | |
| Electric Ceramic Insulator Bushing Electrical insulating ceramics have good thermal conductivity, low conductivity and constant dielectric small number, low dielectric loss, high mechanical strength, good chemical stability, etc, It is... | |
| Glass ceramic is a kind of high temperature resistant insulating material, and it is also a kind of corrosion-resistant electrical insulating material widely used in the field of ultra-low temperature. | |
| Good Thermal Shock Resistant Silicon Nitride Strip Silicon nitride Strip is a kind of high-strength structural ceramics with broad development prospects. Compared with other ceramic materials, silicon nitride ceramics have... | |
| Good Thermal Shock Resistant Silicon Nitride Welding Ring Silicon Nitride Welding ring are used on automative welding for car manufacturers and suppliers . The physical and chemical properties as well... | |
| Heat Sink AIN Aluminum Nitride Disc The main properties of Aluminum Nitride material is high heat conductivity ≥170 W/m.k, which make it a ideal choice of heat dissipation material . | |
| High Precision CNC Machining Zirconia Ceramic Parts High precision Zirconia Ceramic parts with slot ,holes , steps , which are all machinind on CNC machine . We could get very... | |
| High Precision Zirconia Ceramic Tube Sleeve Zirconia Ceramic Tube Sleeve has large hardness, low wear rate and long service life, which can greatly reduce the pollution of grinding raw materials... | |
| High Precision Zirconia Ceramic Wafer Support Loader Zirconia Ceramic Wafer Carrier Support is highly precision machinind by flapping machine and CNC machined . It is used on the photovaltaic equipment... | |
| High Precision Zirconia Sleeve Bushing Cylinder The precision we can achieve for the high precison zirconia sleeve bushing : Dimensional accuracy : Up to 0.001mm Finish: can be mirror polished... | |
| High Strength Long Working Life Zirconia Ceramic Blade Zirconia ceramic blades is a type of cutting tool that have gained increasing popularity in a variety of industrial applications due to... | |
| High Temperature Ceramic Tube Diameter 1mm Small size 99% Alumina Ceramic Tube with outside diameter 1mm , inside diameter can be 0.3mm , 0.5mm with different length, it is high... | |
| High Temperature Resistant 99 Alumina Ceramic Tube Sleeving Alumina ceramic tube sleeving is a kind of ceramic material with alumina (Al2O3) as the main body, which can be used in... | |
| High Voltage Ceramic to Metal Brazing Tube Ring Ceramic to Metal Brazing Tube are commonly used in the fields of high pressure , high voltage and high working temperature electronic... | |
| High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough 3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating... | |
| High-Quality CNC Machining Alumina Ceramic Textile Machine Thread Passing Wheel Machining services for alumina ceramic Ring Of Textile Machine Thread Passing Wheel . Tolerance ranges up to +/-0.0001 in. Capabilities... | |
| Industrial Wear Resistance Zirconia Ceramic Plunger Because the industrial zirconia ceramic plunger has a series of advantages such as high temperature resistance, corrosion resistance, wear resistance and erosion resistance, it... | |
| Injection Molded Zirconia Ceramic Probe Housing for Sensor Material: Zirconia ceramic (ZrO2) Process: Injection molding Features: High strength and durability: Zirconia ceramic is known for its exceptional strength and toughness,... | |
| Injection Molding Formed E- Cigarette ZrO2 Zirconia Ceramic Tips Ceramic tips used as mouthpiece on E - Cig as it with the charateristics of heat resistant , eco friendly easy... | |
| Laboratory Use Small SiC Silicon Carbide Crucible Silicon carbide is used to make crucibles because of its stable chemical properties, wear-resistant and heat-resistant properties. Silicon carbide crucible is a kind... | |
| Large Diameter φ140 mm 99 Alumina Ceramic Bague Isolant 99 Alumina Ceramic ring with good electric insulating , high temperature resistance . It is widely used in chemical , oil... | |
| Large Diameter 422mm Silicon Carbide Mechanical Seal SiC RBSiC silicon carbide mechanical seal ring has the advantages of high strength, good thermal conductivity, low density, high hardness, good thermal shock... | |
| Laser Scribining Drilling Aluminum Nitride Substrate Aluminum nitride ceramic substrate has very good thermal conductivity. It is one of the materials with good thermal conductivity in the field of thermal... | |
| Long Service Life Blue Zirconia Ceamic Centering Pin Characteristics of blue zirconia ceramic centering pin : Refractory with Long service life, High Polished Surface , Superior Mechanical Strength, Anti-high Corrosion... | |
| Machinable Ceramic Bushing Macor Machinable Ceramic Bushing is a kind of ceramic material with properties of highly electrical insulating, heat insulating, vacuum tight composite material of glass and ceramics. It... | |
| Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard... | |
| Machinable Glass Ceramic Macor Rod Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to... | |
| Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision... | |
| Machinable Glass Ceramic Rod Properties : Machinable Glass Ceramic rod with excellent compressive strength, high thermal insulating value, radiation immunity, and excellent dielectrical strength. Unlike plastics, whose temperature resistance and... | |
| Machinable Glass Ceramic Spacer Block We custom make ceramic spacer block according to customer drawings . Ceramic spacer can be made in alumina ceramic , zirconia ceramic , silicon nitride... | |
| Machined 10 Pins Zirconia Connector Cover with Holes The 10 pins zirconia connector cover blank are formed by isostatic pressing , it with higher density 6.0g / cm3 . The... | |
| Machined Zirconia Parts Ceramic Insulator Core The zirconia ceramic insulator core was machined on CNC engraving for the holes , steps , grooves . We could achieve machining tolerance as... | |
| Mgo Magnesia Zirconia Ceramic Plunger in Yellow Color An MgO (magnesia) zirconia ceramic plunger in a yellow color combines the excellent properties of magnesia and zirconia ceramics with a vibrant... | |
| One End Closed Alumina Ceramic Tube 15x11x600mm 9x6x400mm We wholesale a large number of C610 , C799 15x11x600mm 9x6x400mm Ceramic Shealth one end closed , Ceramic thermocouple protection tubes . | |
| Polished Zirconia Ceramic Ring Gasket Zirconia ceramic gasket has the advantages of high toughness, high bending strength, high wear resistance, excellent heat insulation performance and thermal expansion coefficient close to... | |
| Pressureless Sintered Pump SSiC Shaft Seal Sleeve Silicon carbide shaft sleeve and seal for silicon carbide ceramic kettle can be used for sliding bearing,It is mainly used in shielded pump... | |
| Pressureless Sintered Silicon Carbide SSiC shaft Pressureless sintered silicon carbide shaft has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self lubrication. It has excellent chemical corrosion... | |
| Pressureless Sintered Silicon Carbide SSiC Sleeve Bearing Silicon Carbide sleeve bearing is mainly used for shielding pump and magnetic pump for conveying medium, and can also be used for other. | |
| Pressureless Sintered Silicon Carbide Thrust Ring Silicon carbide thrust ring has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self lubrication. It has excellent chemical corrosion resistance,... | |
| Pressureless SSiC Silicon Carbide Spacer SSiC Spacer Ring Application : The original application of SiC is widely used in the machining industry due to its super-hardness properties, which can be... | |
| RBSiC SiC Ceramic Ring Sleeve RBSiC Silicon Carbide material has excellent properties such as good high-temperature thermal stability, high thermal conductivity, high acid and alkali corrosion resistance, low expansion coefficient,... | |
| Semiconductor Alumina Ceramic Parts Semiconductor Alumina Ceramic Parts used as semiconductor spare parts Features: 1, arc accuracy is better than ±0.02mm; 2, the precision of all holes is up to... | |
| Semiconductor Ceramic Arm handling 4", 6", 8" wafer This alumina ceramic arm is designed for handling 4", 6", 8" silicon wafer . Customer has requirements on the electrical conductivity as... | |
| SiC Silicon Carbide Heat Exchange Furnace Tube Pipe SiC heat exchange furnace tube is used in diffusion furnaces in semiconductor and photovoltaic industries as atmosphere sintering furnace tubes. Silicon carbide... | |
| Silicon Carbice Seal Rings Properties: Silicon carbide is an excellent material for sealing rings and bearings. Silicon carbide seal rings have excellent corrosion resistance, great mechanical strength under high temperatures... | |
| Silicon Carbide Bearing SSiC Properties sheet of pressureless sintered silicon carbide material : | |
| Silicon carbide carrier disk, silicon carbide etching disk, ICP etching disk Silicon carbide tray for LED etching (SiC tray) φ 600mm is a special accessory for deep silicon etching (ICP... | |
| Silicon Carbide Pump Bushing Properties & Application: Silicon carbide sic pump bushing is a new type of high-tech and wear-resistant material in the world. It was made of high-purity silicon... | |
| Silicon Carbide SSiC Pump Shaft SSiC Pump Shaft is produced using very fine SiC powder containing sintering additives. It is processed using forming methods typical for other ceramics and sintered... | |
| Silicon Carbide Tube Types: Silicon carbide tube can be devided to two types : RSiC tube and SSiC tube . Silicon Carbide Tube has high strength, high hardness, good wear... | |
| Silicon Nitride Breaking Segment Characteristics of Silicon Nitride Breaking Segment : - High strength over a broad temperature range -Moderate thermal conductivity -Low coefficient of thermal expansion -Moderately high elastic... | |
| Silicon Nitride Cutting Tool / Cutter / Cutting knife Silicon nitride (Si3N4) is a highly durable, advanced ceramic material widely used in various industrial applications, including as a substrate material... | |
| Silicon Nitride Gas Nozzle for Automotive Industry Silicon nitride gas nozzles play a crucial role in the automotive industry, particularly in applications involving fuel injectors and exhaust gas recirculation (EGR)... | |
| Silicon Nitride Locator Block Si3N4 for Welding Silicon Nitride (Si3N4) is a widely used ceramic material in high temperature application, it has high strength in both room temperature and high... | |
| Silicon Nitride Rod Description: Silicon Nitride Rod is a commonly used ceramic material in the metallurgical industry due to the even performance in high temperature. Silicon Nitride Rod has excellent... | |
| Silicon Nitride Substrate Description : Silicon nitride ceramic substrate is a ceramic substrate with silicon nitride (Si3N4) as the main crystal phase, also known as silicon nitride ceramic substrate. Silicon... | |
| Silicon Nitride Welding Pin for Spot Welding Machine We are a professional manufacturer for various type of ceramic welding pin . Its material types are also multi type for your... | |
| Silicone Carbide Plate made of High Quality raw material : Our SiC ceramics powders are produced by advanced technique that has obtained national patent . The company carefully adopt the... | |
| Silicone Nitride Ceramic Wafer Material Description : Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride... | |
| Silicone Nitride Material Description : Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride ceramic, while... | |
| Sintered Silicon Cabide Bush / Tube / Sleeve for Pump Silicon Carbide bush are used for Pumps , as it with Excellent corrosion resistance, high coefficient of heat conductivity, self-lubricity,... | |
| Slip Free Ceramic Slot Boat for Wafer Carrier The slip free ceramic slot boat vertical carriers or boats for holding semiconductor wafers during heat processing and is particularly concerned with... | |
| Thickness 0.15mm 0.25mm 0.5mm Aluminum Nitride Substrate The Advantage of Aluminum Nitride Substrate : 3X Ceramic Parts company use tape casting to produce high thermal conductivity aluminum nitride substrates . | |
| Thin Thickness 0.3mm 0.5mm 1mm Zirconia Ceramic Sheet If the length and width of the zirconia sheet less than 250mm, and thickness less than 1mm we could use slip casting... | |
| Thin Wall Zirconia Ceramic Nozzle for Medical Equipment The zirconia ceramic nozzle and tube are superior to other materials on chemistry corrosion proof , wear resistance , and themostability and... | |
| White Color High Strength Zirconia Ceramic Pin for Welding The locating pin of zirconia material shows the advantages of high performance when in direct contact with the welding material: -... | |
| Yttria Stabilized Zirconia Ceramic Rail / Rod with Hole | |
| Yttria Stabilized Zirconia Ceramic Ring The description of zirconia ceramic parts Zirconia ceramic parts are made of zirconium oxide ceramics which is a kind of strongest technical ceramic material with... | |
| Zirconia Ceramic Long Tooth Rails for Wafer Handling Zirconia Ceramic long tooth rails could also called as ceramic comb , ceramic gripper . It is made of zirconia ceramic material... | |
| Zirconia Ceramic Parts Description : Zirconia Ceramics (ZrO2) especially Yttria Stabilized Zirconia Ceramics (Y-PSZ) is a commonly used technical ceramic material. It has relatively high fracture strength among all ceramic... | |
| Zirconia Ceramic Piston with Metal Plunger This ceramic piston with metal plunger made of zirconia ceramic + SST316L . It is used on laboratory equipment is at room temperature. The... | |
| Zirconia Ceramic Plate Properties : Zirconia ceramic plate has stable properties and high wear resistance. Most of the crystalline form of zirconia ceramic is powder, which can be formed by... | |
| Zirconia Ceramic Plunger for Waterjet Cutter Pump Waterjet intensifier ceramic plunger for water jet pump with code 010253-1, it is used on 60k ultra high pressure intensifier waterject pump 50HP,... | |
| Zirconia Ceramic Spacer Flange for Machining Ceramic spacers are a type of material that can be used as a heat shield. often used in applications where high temperatures are present. | |
| Zirconia Ceramic Substrate Properties: The zirconia ceramic substrate, is a sheet-like material which forms a supporting base for the film circuit component and the externally-applied component on the basis of... | |
| Zirconia Ceramic Support Positioning Block The zirconia ceramic support positioning block is used for locating and support parts when producing battery . It is wearable last long working life . | |
| Zirconia Ceramic Threaded Rod Shaft The processing way of zirconia ceamic threaded rod shaft include as below . 1. Zirconia ceramic Rod Drilling. 2. Ceramic rod slotting: slotting can be... | |
| Zirconia Ceramic Wafer Carrier Support Plate Ceramic Wafer Carrier Support Plate is made of zirconia ceramic material , this is because zirconia ceramic surface is more smooth after polished ,... | |
| Zirconia Ceramic Wafer Clamp for Semiconductor Industry Zirconia ceramic wafer clamp is a kind of ceramic accessory commonly used in solar photovoltaic equipment, and it is also an important component... |