3X Ceramic Parts Company Limited Datasheets for Oxide Ceramics
Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials.
Oxide Ceramics: Learn more
| Product Name | Notes |
|---|---|
| 114x114x0.34mm Si3N4 Silicon Nitride Substrate Plate The power conductive terminal of IGBT module for electric vehicles needs to carry hundreds of amperes of high current, which has high requirements for... | |
| 250x250x5mm 250x250x3mm Alumina Ceramic Plate 250x250x3mm alumina ceramic plate with a purity of 99.7% Aluminum Oxide , it is custom made according to tolerance ISO 2768 mk, sharp edges to... | |
| 3X Ceramic Parts produce and stock silicon nitride ceramic pin: In order to ensure a short lead time,we stock many quantity standard silicon nitride ceramic pins.M4,M5,M6,M7,M8, M10,M12,M14,7/16 silicon nitride ceramic... | |
| 96% Alumina Ceramic Nozzle Blown Discharge Advantages of alumina ceramic nozzle blown discharge : (1) High mechanical strength. The bending strength of alumina ceramic sintered products can reach 250Mpa, and... | |
| High Precision Hole drilled Black Zirconia Spacer Block The main features of black zirconia spacer block : 1.High density: over 6 g/cm3, which makes it the densest body... | |
| Precision Machining Zirconia Cearamic Ring Washer Spacer Zirconia Ceramic Ring Spacer is mainly composed of zirconium dioxide. At room temperature, it is a material with high mechanical strength and strong... | |
| Alumina Ceramic Insulator Description : Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical... | |
| Alumina Ceramic Plate Properties : The alumina ceramic plate for industrial is made of Al2O3 as the main raw material and rare metal as the flux through 1700 ° high... | |
| Ceramic Focus Ring for Plasma Etch Equipment When aluminum alloy is selected as the chamber material of the etcher, it is easy to cause metal particle pollution. Instead, a dense... | |
| Ceramic Furnace Tube main application and characteristics: Ceramic furnace tube is mainly used in metallurgy, glass, heat treatment, lithium battery anode and cathode materials, new energy, grinding tools and other... | |
| Ceramic Thermocouple Protection Tube Introduction : Alumina protection tube, also known as closed end tube, corundum protection tube, thermocouple protection tube . Ceramic Thermocouple Protection Tube Uses: Mainly used for... | |
| Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision... | |
| Pressureless SSiC Silicon Carbide Spacer SSiC Spacer Ring Application : The original application of SiC is widely used in the machining industry due to its super-hardness properties, which can be... | |
| Silicone Carbide Plate made of High Quality raw material : Our SiC ceramics powders are produced by advanced technique that has obtained national patent . The company carefully adopt the... | |
| Slip Free Ceramic Slot Boat for Wafer Carrier The slip free ceramic slot boat vertical carriers or boats for holding semiconductor wafers during heat processing and is particularly concerned with... | |
| Yttria Stabilized Zirconia Ceramic Ring The description of zirconia ceramic parts Zirconia ceramic parts are made of zirconium oxide ceramics which is a kind of strongest technical ceramic material with... | |
| Zirconia Ceramic Spacer Flange for Machining Ceramic spacers are a type of material that can be used as a heat shield. often used in applications where high temperatures are present. |