3X Ceramic Parts Company Limited Datasheets for Silicon Nitride and Silicon Nitride Ceramics

Silicon nitride and silicon nitride ceramics have outstanding high-temperature, mechanical, wear, and thermal properties.  These hard ceramics also have moderate thermal conductivity, a low coefficient of thermal expansion, a moderately high elastic modulus, and unusually high fracture toughness.
Silicon Nitride and Silicon Nitride Ceramics: Learn more

Product Name Notes
114x114x0.34mm Si3N4 Silicon Nitride Substrate Plate The power conductive terminal of IGBT module for electric vehicles needs to carry hundreds of amperes of high current, which has high requirements for...
3X Ceramic Parts Company provide different material of Ceramic Guide Pin: Silicone Nitride Guide Pin, Welding Pin Nano Zirconia blue ceramic guide pin , raw material imported from Germany China...
3X Ceramic Parts produce and stock silicon nitride ceramic pin: In order to ensure a short lead time,we stock many quantity standard silicon nitride ceramic pins.M4,M5,M6,M7,M8, M10,M12,M14,7/16 silicon nitride ceramic...
CNC Machining Silicon Nitride Tube with Hole Silicon nitride (Si3N4) tube is a new type of non-metallic ceramic material for high temperature application. It is characterized by high strength at...
Diameter 1.0mm 1.5mm 2.0mm Silicon Nitride Rod The prime features of silicon nitride rod 1. Extraordinary thermal shock, it can withstand up to1000ºC 2. It's easier to do precise machining,...
Diameter 4mm Length 20mm Silicon Nitride Pin Rod Silicon nitride ceramics have excellent mechanical properties and machinability, high temperature resistance, corrosion resistance, wear resistance, high hardness, adhesion resistance, small friction...
Good Thermal Shock Resistant Silicon Nitride Strip Silicon nitride Strip is a kind of high-strength structural ceramics with broad development prospects. Compared with other ceramic materials, silicon nitride ceramics have...
Good Thermal Shock Resistant Silicon Nitride Welding Ring Silicon Nitride Welding ring are used on automative welding for car manufacturers and suppliers . The physical and chemical properties as well...
Silicon Nitride Breaking Segment Characteristics of Silicon Nitride Breaking Segment : - High strength over a broad temperature range -Moderate thermal conductivity -Low coefficient of thermal expansion -Moderately high elastic...
Silicon Nitride Cutting Tool / Cutter / Cutting knife Silicon nitride (Si3N4) is a highly durable, advanced ceramic material widely used in various industrial applications, including as a substrate material...
Silicon Nitride Gas Nozzle for Automotive Industry Silicon nitride gas nozzles play a crucial role in the automotive industry, particularly in applications involving fuel injectors and exhaust gas recirculation (EGR)...
Silicon Nitride Locator Block Si3N4 for Welding Silicon Nitride (Si3N4) is a widely used ceramic material in high temperature application, it has high strength in both room temperature and high...
Silicon Nitride Rod Description: Silicon Nitride Rod is a commonly used ceramic material in the metallurgical industry due to the even performance in high temperature. Silicon Nitride Rod has excellent...
Silicon Nitride Substrate Description : Silicon nitride ceramic substrate is a ceramic substrate with silicon nitride (Si3N4) as the main crystal phase, also known as silicon nitride ceramic substrate. Silicon...
Silicon Nitride Welding Pin for Spot Welding Machine We are a professional manufacturer for various type of ceramic welding pin . Its material types are also multi type for your...
Silicone Nitride Ceramic Wafer Material Description : Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride...
Silicone Nitride Material Description : Silicon nitride ceramic material has high hardness, low density, wear resistance and high temperature resistance. The rolling body is made of silicon nitride ceramic, while...