IKO International, Inc. Solid Eccentric Stud Cam Followers

Description
Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring. Easy adjustability for uniform load distribution on the outer ring. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters range from 6 to 18 mm.
Datasheet
Description
Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring. Easy adjustability for uniform load distribution on the outer ring. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters range from 6 to 18 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Eccentric Stud Cam Followers -  - IKO International, Inc.
Parsippany, NJ, USA
Solid Eccentric Stud Cam Followers
Solid Eccentric Stud Cam Followers
Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring. Easy adjustability for uniform load distribution on the outer ring. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters range from 6 to 18 mm.

Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring.

  • Easy adjustability for uniform load distribution on the outer ring.
  • Easy lubrication with oil supplied from the stud head with a hexagon socket design.
  • Stud diameters range from 6 to 18 mm.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Cam Followers
Product Name Solid Eccentric Stud Cam Followers
Type Stud
Bearing Surface Straight (optional feature); Crowned (optional feature)
Design Units Metric
Load Rating 823 to 3327 lbs (373 to 1509 kg)
Operating Temperature 68 to 248 F (20 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Polymer 1 1/4 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 210 lbs (95.24 kg)
Outside Diameter 1.25 inch (31.75 mm)
View Details
Rotation - Cam Follower - CFH20UUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-3-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 3 inch (76.2 mm)
View Details
Stud Type Cam Rollers - KR 19 - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details