South-Tek Systems, LLC Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
| Product Name | Notes |
|---|---|
| Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air... | |
| Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of... | |
| Compressed air flow output of 34 SCFM to 70 SCFM at 125 Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure... | |
| Compressed air flow output of 34 SCFM to 70 SCFM at 125 PSI Duplex Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration... | |
| Designed for efficiency and quickly fills up to 635 gallons within 30 minutes (0 -40-PSI)To be utilized only for the sprinkler pipe quick fill operation. Not intended to be used... | |
| Designed for efficiency and quickly fills up to 900 gallons within 30 minutes (0-40 PSI)2hp piston, oil lubricated with aftercooler 17 gal. accumulator tank with pneumatic auto drain Compressed air... |