South-Tek Systems, LLC Air Compressor Feed Air Compressor-3-CS

Description
Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
Datasheet
Description
Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Feed Air Compressor-3-CS - South-Tek Systems, LLC
Wilmington, NC, United States
Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank

Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank

Supplier's Site Datasheet

Technical Specifications

  South-Tek Systems, LLC
Product Category Air Compressors
Product Number Feed Air Compressor-3-CS
Product Name Air Compressor
Power Source AC Single Phase; AC Three Phase (optional feature)
Lubrication Style Lubricated
Mass Flow Capacity 14 SCFM (23.8 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details
Single-Stage Ring Compressors - VFC080A-4W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details