South-Tek Systems, LLC Air Compressor Feed Air Compressor-10D-CS

Description
Compressed air flow output of 34 SCFM to 70 SCFM at 125 Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads
Datasheet
Description
Compressed air flow output of 34 SCFM to 70 SCFM at 125 Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Feed Air Compressor-10D-CS - South-Tek Systems, LLC
Wilmington, NC, United States
Compressed air flow output of 34 SCFM to 70 SCFM at 125 Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads

Compressed air flow output of 34 SCFM to 70 SCFM at 125 Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads

Supplier's Site Datasheet

Technical Specifications

  South-Tek Systems, LLC
Product Category Air Compressors
Product Number Feed Air Compressor-10D-CS
Product Name Air Compressor
Power Source AC Three Phase
Lubrication Style Lubricated
Mass Flow Capacity 70 SCFM (119 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ901A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details