South-Tek Systems, LLC Datasheets for Gas Generation Equipment
Gas generation equipment provides an onsite supply of gas, vapor, or humidity (water vapor). It eliminates the need for delivery in gas cylinders, which can be bulky and may have special storage requirements.
Gas Generation Equipment: Learn more
| Product Name | Notes |
|---|---|
| 14 SCFH Nitrogen production Max pints/min: 40 Wall or tank mount options Blastoff Leak Detection System Available with or without Blender | |
| 2.5 SCFH Nitrogen production Max pints/min: 18 Wall or tank mount options Blastoff Leak Detection System Available with or without Blender | |
| 24 SCFH Nitrogen production Max pints/min: 50 Floor Mounted Blastoff Leak Detection System Available with or without Blender | |
| 5.2 SCFH Nitrogen production Max pints/min: 24 Wall or tank mount options Blastoff Leak Detection System Available with or without Blender | |
| Built-in, user friendly PLC with 3.5" color touchscreen Auto-off when cylinder fill is complete Manual start/stop capability Attached fill stand with 2,4 or 6 high pressure leads and stability straps... | |
| Cabinet skid series 95-99.999% Nitrogen purity Flow rates up to 2,400 SCFH*Duplexing options are available Optional turnkey package includes dedicated air compressor, dryer and/or booster | |
| Capable of filling up to 130 tires per hour (195/65/R15 size) | |
| Carrier Grade Purity of +99.99996% (7.0)Designed to replace helium or nitrogen as a carrier gas Economical Alternative to high-pressure gas cylinders No caustic solutions or cell maintenance Ideal for: New... | |
| Delivers 99.90 - 99.99% pure nitrogen Supplies dry, clean, low dew point nitrogen Provides a reliable source of nitrogen on-demand Serves multiple lasers Operates 24/ nitrogen at peak flow rate... | |
| Delivers 99.90 - 99.99% pure nitrogen Supplies dry, clean, low dew point nitrogen Provides a reliable source of nitrogen on-demand Serves multiple lasers Operates 24/7 Delivers nitrogen at peak flow... | |
| Delivers 99.99% pure nitrogen ensuring shiny and burr-free edges Supplies dry, clean, low dew point nitrogen Provides a reliable source of nitrogen for daily consumption Provides high-purity assist and purge... | |
| Dual-bed PSA filtration technology 14.0 SCFH Nitrogen production Max cups/hr: 350 | |
| Dual-bed PSA filtration technology 2.5 SCFH Nitrogen production Max cups/hr: 70 | |
| Dual-bed PSA filtration technology 4.0 SCFH Nitrogen production Max cups/hr: 110 | |
| Engineered specifically for the fiber laser head or bellow purge process. Supplies clean, dry, particulate-free purge gas Provides a reliable source of nitrogen on-demand Delivers 99.99% pure nitrogen | |
| FID Grade Purity of 99.9996% Faster and more sensitive than helium Run time savings of 25% to 35% without a decline in resolution No caustic solutions or cell maintenance Ideal... | |
| Flow rate range from 1.5 t0 30l/ & CO out: < 0.1 Ideal for: GC-FID, GC-NPD, GC-FPD, GC-PFPD, THA or TOC | |
| Flow rate range from 1.5 t0 30l/min. HC & CO out: < 0.1 Ideal for: GC-FID, GC-NPD, GC-FPD, GC-PFPD, THA or TOC | |
| Flow rate range from 1.5 to 30l/min. NOx, SOx, HC & CO out: < 0.1 CO2 Out: < 5ppm Ideal for: GC-FID, GC-NPD, GC-FPD, GC-PFPD, THA or TOC | |
| Flow rate range from 1.5 to 30l/min. NOx, SOx, HC & CO out: < Out: < for: GC-FID, GC-NPD, GC-FPD, GC-PFPD, THA or TOC | |
| For up to 1,650 gal. of total sprinkler pipe capacity Integrated air compressor (not intended for quick-fill)Integrate d nitrogen receiver tank Optional STS-NF-QF-2 air compressor available for quick-fill operation (635... | |
| For up to 10,000 gal. of total sprinkler pipe capacity Requires separate feed air compressor Integrated Air Dryer and N2 receiver tank | |
| For up to 16,500 gal. of total sprinkler pipe capacity Requires separate feed air compressor Integrated Air Dryer and N2 receiver tan | |
| For up to 22,500 gal. of total sprinkler pipe capacity Requires separate feed air compressor Integrated Air Dryer and N2 receiver tank | |
| For up to 3,250 gal. of total sprinkler pipe capacity Requires separate feed air compressor Integrated Air Dryer and N2 receiver tank | |
| For up to 5,000 gal. of total sprinkler pipe capacity Requires separate feed air compressor Integrated Air Dryer and N2 receiver tank | |
| For up to 500 gal. of total sprinkler pipe capacity Integrated air compressor (not intended for quick-fill)28 gal. nitrogen receiver tank Optional STS-NF-QF-2 air compressor available for quick-fill operation (635... | |
| For up to 900 gal. of total sprinkler pipe capacity Integrated air compressor (not intended for quick-fill)28 gal. nitrogen receiver tank Optional STS-NF-QF-2 air compressor available for quick-fill operation (635... | |
| Guarantee 99% nitrogen purity Low-pressure specifically for optics Oil-free nitrogen delivery Wall or shelf mount options Quick disconnect on tank Replaces current nitrogen charging purge kits Sustainment and field level... | |
| Heavy duty weather-proof case with protectors to shield from water Fully integrated, self-contained system, with twin oil free air compressors, heavy-duty N2 membrane separator, low pressure N2 tank, and two... | |
| Hydrogen Generator Carrier Grade Ideal for all GC detectors and carrier gas applications H2 flow rate from 100 to 1000 ml/ purity 99.99996% H2 pressure up to 11 bar (160... | |
| Hydrogen Generator Carrier Grade Ideal for all GC detectors and carrier gas applications H2 flow rate from 100 to 1000 ml/ purity of 99.99996% H2 pressure up to 11 bar... | |
| Hydrogen Generator Carrier Grade Ideal for all GC Generators and carrier gas application H2 flow rate from 100 to 1000 ml/ purity of 99.9996% H2 pressure up to 11 bar... | |
| Hydrogen Generator FID Grade Ideal for all GC detectors H2 flow rate from 100 to 600 ml/ purity of 99.9996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On... | |
| Hydrogen Generator FID Grade Ideal for all GC detectors H2 flow rate from 100 to 600 ml/min H2 purity of 99.9996% H2 pressure up to 11 bar (160 psig)Zero Air... | |
| Hydrogen Generator FID Grade Ideal for all GC detectors H2 purity of 99.9996% H2 pressure up to 11 bar (160 psig)Zero Air Add-On Zero Air purity <0.1 ppm | |
| Membrane filtration technology 4.0 SCFH Nitrogen production Max cups/hr: 110 | |
| Produces 0-13 LPM of LCMS grade nitrogen | |
| Produces 0-21 LPM of LCMS grade nitrogen | |
| Produces 0-25 LPM of LCMS grade nitrogen | |
| Produces 0-47 LPM of LCMS grade nitrogen | |
| Produces 20 LPM of Curtain Gas (Nitrogen), 26 LPM of Source Gas (Zero Air) , and 25 LPM of Exhaust Gas (Dry Air). Designed for all Sciex brand LCMS systems... | |
| Produces 20 LPM of LCMS grade nitrogen and 70 LPM of clean dry air. Designed to meet the requirements of the Perkin Elmer Q Sight and Shimadzu 8050, 8060, or... | |
| Produces up to 15 LPM of LCMS grade nitrogen and up to 15 LPM of LCMS grade dry air. Designed specifically for the Shimadzu 8050 and 8060 models. | |
| Produces up to 150 LPM of LCMS grade nitrogen. Designed for a lab with multiple LCMS systems, fume hoods, glove boxes, and more | |
| Produces up to 35 LPM of LCMS grade nitrogen. Designed to supply the nitrogen for most LCMS systems on the market | |
| Produces up to 70 LPM of LCMS grade nitrogen. Designed to supply gas for multiple or higher flow LCMS systems | |
| Produces up to 75 LPM of LCMS grade nitrogen. Designed for a lab with multiple LCMS systems, fume hoods, glove boxes, and more | |
| Skid series 95-99.999% Nitrogen purity Flow rates up to 35,000+ SCFH*Duplexing options are available Optional turnkey package includes dedicated air compressor, dryer and/or booster | |
| South-Tek's mixed gas blender, Precision Blend, delivers a precise blend ratio of oxygen and nitrogen. Ideal for fabricators working with mild steel or other materials where using a blend increases... | |
| Tank mounted skid series 95-99.999% Nitrogen purity Flow rates up to 300 SCFH*Duplexing options are available Optional turnkey package includes dedicated air compressor, dryer and/or booster |