South-Tek Systems, LLC Air Compressor Feed Air Compressor-7D-CS

Description
Compressed air flow output of 34 SCFM to 70 SCFM at 125 PSI Duplex Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads
Datasheet
Description
Compressed air flow output of 34 SCFM to 70 SCFM at 125 PSI Duplex Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Feed Air Compressor-7D-CS - South-Tek Systems, LLC
Wilmington, NC, United States
Compressed air flow output of 34 SCFM to 70 SCFM at 125 PSI Duplex Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads

Compressed air flow output of 34 SCFM to 70 SCFM at 125 PSI Duplex Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads

Supplier's Site Datasheet

Technical Specifications

  South-Tek Systems, LLC
Product Category Air Compressors
Product Number Feed Air Compressor-7D-CS
Product Name Air Compressor
Power Source AC Three Phase
Lubrication Style Lubricated
Mass Flow Capacity 48 SCFM (81.59 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Single-Stage Ring Compressors - VFC508P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 2.5 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details