South-Tek Systems, LLC Air Compressor Quick-Fill Compressor

Description
Designed for efficiency and quickly fills up to 635 gallons within 30 minutes (0 -40-PSI)To be utilized only for the sprinkler pipe quick fill operation. Not intended to be used as a constant means of maintaining supervisory pressure 2 HP piston, oil-less Compressed air flow output of 8 SCFM at 40 PSI
Datasheet
Description
Designed for efficiency and quickly fills up to 635 gallons within 30 minutes (0 -40-PSI)To be utilized only for the sprinkler pipe quick fill operation. Not intended to be used as a constant means of maintaining supervisory pressure 2 HP piston, oil-less Compressed air flow output of 8 SCFM at 40 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Quick-Fill Compressor - South-Tek Systems, LLC
Wilmington, NC, United States
Designed for efficiency and quickly fills up to 635 gallons within 30 minutes (0 -40-PSI)To be utilized only for the sprinkler pipe quick fill operation. Not intended to be used as a constant means of maintaining supervisory pressure 2 HP piston, oil-less Compressed air flow output of 8 SCFM at 40 PSI

Designed for efficiency and quickly fills up to 635 gallons within 30 minutes (0 -40-PSI)To be utilized only for the sprinkler pipe quick fill operation. Not intended to be used as a constant means of maintaining supervisory pressure 2 HP piston, oil-less Compressed air flow output of 8 SCFM at 40 PSI

Supplier's Site Datasheet

Technical Specifications

  South-Tek Systems, LLC
Product Category Air Compressors
Product Number Quick-Fill Compressor
Product Name Air Compressor
Power Source AC Single Phase
Lubrication Style Oil-less
Mass Flow Capacity 8 SCFM (13.6 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M55PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 185 SCFM (314 m³/hr)
View Details