South-Tek Systems, LLC Air Compressor Feed Air Compressor-5D-CS

Description
Compressed air flow output of 34 SCFM to 70 SCFM at 125 PSI Duplex Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads
Datasheet
Description
Compressed air flow output of 34 SCFM to 70 SCFM at 125 PSI Duplex Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Feed Air Compressor-5D-CS - South-Tek Systems, LLC
Wilmington, NC, United States
Compressed air flow output of 34 SCFM to 70 SCFM at 125 PSI Duplex Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads

Compressed air flow output of 34 SCFM to 70 SCFM at 125 PSI Duplex Piston, Oil lubricated Automatic alternating controller with capability of manual lead/lag settings Aftercooler, plus added filtration to ensure clean, dry, oil free air Vibration isolator pads

Supplier's Site Datasheet

Technical Specifications

  South-Tek Systems, LLC
Product Category Air Compressors
Product Number Feed Air Compressor-5D-CS
Product Name Air Compressor
Power Source AC Three Phase
Lubrication Style Lubricated
Mass Flow Capacity 34 SCFM (57.79 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Electric Air Compressors - M250E / M255E - Kaeser Compressors, Inc.
Specs
Lubrication Style Oil-less
Mass Flow Capacity 565 to 990 SCFM (960 to 1683 m³/hr)
Discharge / Operating Pressure 125 to 200 psi (87.97 to 141 m H2O)
View Details