Shenyang Vhandy Technology Co., Ltd. PLC Manufacturer GCAN-PLC-511

Description
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M 3 kinds if interface: CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station 5 programming language: Support SFC (Sequential function chart), LD (Ladder diagram), FBD (Function block), ST(Strutured text), IL (Instruction list) IO freely expand: Plenty of IO modules optional including digital&analog IO modules and some other special modules. One main control module with max 32 IO modules (32*8=256 channels) Free progrm software: Support OpenPCS software, follow IEC 61131-3, the software is free with GCAN-PLC Without specialized downloader: GCAN-PLC can use common micro usb to complete debugging and downloading After-sales service: 7 x 24 hours every week after sales technical support with our professional engineers to solve problems GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
Datasheet
Description
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M 3 kinds if interface: CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station 5 programming language: Support SFC (Sequential function chart), LD (Ladder diagram), FBD (Function block), ST(Strutured text), IL (Instruction list) IO freely expand: Plenty of IO modules optional including digital&analog IO modules and some other special modules. One main control module with max 32 IO modules (32*8=256 channels) Free progrm software: Support OpenPCS software, follow IEC 61131-3, the software is free with GCAN-PLC Without specialized downloader: GCAN-PLC can use common micro usb to complete debugging and downloading After-sales service: 7 x 24 hours every week after sales technical support with our professional engineers to solve problems GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC Manufacturer GCAN-PLC-511
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M 3 kinds if interface: CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station 5 programming language: Support SFC (Sequential function chart), LD (Ladder diagram), FBD (Function block), ST(Strutured text), IL (Instruction list) IO freely expand: Plenty of IO modules optional including digital&analog IO modules and some other special modules. One main control module with max 32 IO modules (32*8=256 channels) Free progrm software: Support OpenPCS software, follow IEC 61131-3, the software is free with GCAN-PLC Without specialized downloader: GCAN-PLC can use common micro usb to complete debugging and downloading After-sales service: 7 x 24 hours every week after sales technical support with our professional engineers to solve problems GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.

GCAN-PLC series
GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485)
CPU frequency: 168M
Program storage: 16M
Data storage: 512K
GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485)
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
GCAN-PLC-511: 2*CAN+1*Ethernet+1*RS232+1*RS485
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
3 kinds if interface: CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station
5 programming language: Support SFC (Sequential function chart), LD (Ladder diagram), FBD (Function block), ST(Strutured text), IL (Instruction list)
IO freely expand: Plenty of IO modules optional including digital&analog IO modules and some other special modules. One main control module with max 32 IO modules (32*8=256 channels)
Free progrm software: Support OpenPCS software, follow IEC 61131-3, the software is free with GCAN-PLC
Without specialized downloader: GCAN-PLC can use common micro usb to complete debugging and downloading
After-sales service: 7 x 24 hours every week after sales technical support with our professional engineers to solve problems
GCAN-IO Coupler series
GCAN-IO-8000: CANopen Adapter
Node rate: 1~127
Baud rate: 10Kbps~1000Kbps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
GCAN-IO-8100: Modbus Adapter
Node number: 1~247
Baud rate: 600bps~115200bps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
GC- series 1008~8012--with digital&analog and special IO modules
Please Notice: The PLC&IO coupler needs to be used with GC series modules.

Supplier's Site Datasheet

Technical Specifications

  Shenyang Vhandy Technology Co., Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number GCAN-PLC-511
Product Name PLC Manufacturer
Computer Interface Options CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station
Baud Rate 115200 bps
Network Options Ethernet; CANbus; CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station
Program Languages Sequential Function Chart; Function Block Diagram; Ladder Diagram; Structured Text; Instruction List
Unlock Full Specs
to access all available technical data

Similar Products

DPCfront Standard - dpcfront standard - BARTEC
Specs
Power

Supply voltage AC 100V to 240 V

Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details