Shenyang Vhandy Technology Co., Ltd. Industrial PLC GCAN

Description
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M 3 kinds if interface: CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station 5 programming language: Support SFC (Sequential function chart), LD (Ladder diagram), FBD (Function block), ST(Strutured text), IL (Instruction list) IO freely expand: Plenty of IO modules optional including digital&analog IO modules and some other special modules. One main control module with max 32 IO modules (32*8=256 channels) Free progrm software: Support OpenPCS software, follow IEC 61131-3, the software is free with GCAN-PLC Without specialized downloader: GCAN-PLC can use common micro usb to complete debugging and downloading After-sales service: 7 x 24 hours every week after sales technical support with our professional engineers to solve problems GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
Datasheet
Description
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M 3 kinds if interface: CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station 5 programming language: Support SFC (Sequential function chart), LD (Ladder diagram), FBD (Function block), ST(Strutured text), IL (Instruction list) IO freely expand: Plenty of IO modules optional including digital&analog IO modules and some other special modules. One main control module with max 32 IO modules (32*8=256 channels) Free progrm software: Support OpenPCS software, follow IEC 61131-3, the software is free with GCAN-PLC Without specialized downloader: GCAN-PLC can use common micro usb to complete debugging and downloading After-sales service: 7 x 24 hours every week after sales technical support with our professional engineers to solve problems GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PLC - GCAN - Shenyang Vhandy Technology Co., Ltd.
Shenyang, China
Industrial PLC
GCAN
Industrial PLC GCAN
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M 3 kinds if interface: CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station 5 programming language: Support SFC (Sequential function chart), LD (Ladder diagram), FBD (Function block), ST(Strutured text), IL (Instruction list) IO freely expand: Plenty of IO modules optional including digital&analog IO modules and some other special modules. One main control module with max 32 IO modules (32*8=256 channels) Free progrm software: Support OpenPCS software, follow IEC 61131-3, the software is free with GCAN-PLC Without specialized downloader: GCAN-PLC can use common micro usb to complete debugging and downloading After-sales service: 7 x 24 hours every week after sales technical support with our professional engineers to solve problems GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.

GCAN-PLC series
GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485)
CPU frequency: 168M
Program storage: 16M
Data storage: 512K
GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485)
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
GCAN-PLC-511: 2*CAN+1*Ethernet+1*RS232+1*RS485
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
3 kinds if interface: CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station
5 programming language: Support SFC (Sequential function chart), LD (Ladder diagram), FBD (Function block), ST(Strutured text), IL (Instruction list)
IO freely expand: Plenty of IO modules optional including digital&analog IO modules and some other special modules. One main control module with max 32 IO modules (32*8=256 channels)
Free progrm software: Support OpenPCS software, follow IEC 61131-3, the software is free with GCAN-PLC
Without specialized downloader: GCAN-PLC can use common micro usb to complete debugging and downloading
After-sales service: 7 x 24 hours every week after sales technical support with our professional engineers to solve problems
GCAN-IO Coupler series
GCAN-IO-8000: CANopen Adapter
Node rate: 1~127
Baud rate: 10Kbps~1000Kbps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
GCAN-IO-8100: Modbus Adapter
Node number: 1~247
Baud rate: 600bps~115200bps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
GC- series 1008~8012--with digital&analog and special IO modules
Please Notice: The PLC&IO coupler needs to be used with GC series modules.

Supplier's Site Datasheet

Technical Specifications

  Shenyang Vhandy Technology Co., Ltd.
Product Category Programmable Logic Controllers (PLC)
Product Number GCAN
Product Name Industrial PLC
Computer Interface Options CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station
Baud Rate 115200 bps
Network Options Ethernet; CANbus; CAN, Ethernet, RS232/485, Follow ISO 11898, support CANopen/Modbus RTU/Modsbus TCP, can be used as master or slave station
Program Languages Sequential Function Chart; Function Block Diagram; Ladder Diagram; Structured Text; Instruction List
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 11161 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
Pneumatic Logic Controllers - 1366912 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
Outputs 8
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details