Renco Encoders, Inc. Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Features 1.5 inch O.D. (38.86mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 200 KHz frequency response. Positive... | |
| Features 2.1 inch O.D. (53.34mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 200 KHz frequency response. Positive... | |
| Features 2.1 inch O.D. (53.34mm). Max line count of 4096. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Opto-Asic... | |
| Hollow Shaft 2.1 Inch Encoder | |
| Hollow Shaft 2.5 Inch Commutation Encoder | |
| Hollow Shaft 2.5 Inch Encoder | |
| Incremental Encoder Kit w/5 pin radial header | |
| Kit Incremental Commutation Encoder w/8 pin axial header | |
| Kit Incremental Commutation Encoder w/8 pin radial header | |
| Kit Incremental Encoder w/10 pin axial header | |
| Kit Incremental Encoder w/10 pin radial header | |
| Kit Incremental Encoder w/5 pin axial header | |
| Kit Incremental Encoder w/5 pin radial header | |
| Kit Incremental Encoder w/8 pin axial header | |
| Kit Incremental Encoder w/8 pin radial header | |
| Self-Contained 1.5 Inch Encoder | |
| Three commutation channels in quadrature, meets NEMA ICS-16 | |
| Features 41mm O.D. (1.5 inch) Multiple output formats available. Single LED light source for high reliability. Differential photo transistor sensor array. Sealed or shielded bearings. C-Flange mounting adapter, (with flex... | |
| Features 41mm O.D. (1.5 inch) Robust .060" [1,524mm] chrome-on-glass code disk. Single LED light source for high reliability. Differential photo transistor sensor array. Sealed or shielded bearings. Flexible mounting plate... | |
| Features 50mm O.D. (1.97 inch). Max line count of 10000. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Flexible mounting plate can accommodate large axial... | |
| Features 50mm O.D. (1.97 inch). Max line count of 5000. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Flexible mounting plate can accommodate large axial... | |
| Features Line count up to 4000 2 data channels in quadrature Once around index pulse Optimized for Size 11 motor CMOS ASIC design 500 KHz frequency response Push/Pull or Line... | |
| Features Low profile (.350 [8,89mm] height). Patented slide lock for easy installation. Max line count of 5000 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). | |
| Features Patended slide lock for easy installation Line counts up to 5000 2 data channels in quadrature Once around index pulse 3 commutation channels (optional) Up to 300 KHz frequency... | |
| Features Rugged die cast aluminum flange and cover. 2 data channels in quadrature. Standard 90° index pulse. Max line counts of 8192. 500 KHz frequency response. | |
| Features Small size 22mm O.D. (.866 inch). Max line count of 1024. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels... | |
| Features Small size 35mm O.D. (1.38 inch). Max line count of 10000. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels... |