Renco Encoders, Inc. Modular 1.5" Encoder RM15

Description
Features 1.5 inch O.D. (38.86mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" [1,53mm] chrome on glass code disk. Two bolt patterns available for easy mounting.
Datasheet
Description
Features 1.5 inch O.D. (38.86mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" [1,53mm] chrome on glass code disk. Two bolt patterns available for easy mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular 1.5
Goleta, CA, USA
Modular 1.5" Encoder
RM15
Modular 1.5" Encoder RM15
Features 1.5 inch O.D. (38.86mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" [1,53mm] chrome on glass code disk. Two bolt patterns available for easy mounting.

Features

  • 1.5 inch O.D. (38.86mm).
  • Max line count of 2048.
  • Patented slide lock for easy installation.
  • 2 data channels in quadrature.
  • Standard 90° index pulse.
  • 200 KHz frequency response.
  • Positive lock on cover.
  • Robust .060" [1,53mm] chrome on glass code disk.
  • Two bolt patterns available for easy mounting.
Supplier's Site Datasheet

Technical Specifications

  Renco Encoders, Inc.
Product Category Rotary Encoders
Product Number RM15
Product Name Modular 1.5" Encoder
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1037585-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 5000 (counts/revolution)
View Details