Renco Encoders, Inc. Modular 2.1" Encoder RM21

Description
Features 2.1 inch O.D. (53.34mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" (1.53mm) chrome on glass code disk.
Datasheet
Description
Features 2.1 inch O.D. (53.34mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" (1.53mm) chrome on glass code disk.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular 2.1
Goleta, CA, USA
Modular 2.1" Encoder
RM21
Modular 2.1" Encoder RM21
Features 2.1 inch O.D. (53.34mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" (1.53mm) chrome on glass code disk.

Features

  • 2.1 inch O.D. (53.34mm).
  • Max line count of 2048.
  • Patented slide lock for easy installation.
  • 2 data channels in quadrature.
  • Standard 90° index pulse.
  • 200 KHz frequency response.
  • Positive lock on cover.
  • Robust .060" (1.53mm) chrome on glass code disk.
Supplier's Site Datasheet

Technical Specifications

  Renco Encoders, Inc.
Product Category Rotary Encoders
Product Number RM21
Product Name Modular 2.1" Encoder
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
incremental-encoders - OCD-INH00-XXXXX-TT00-PRQ - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details