Renco Encoders, Inc. Modular 35mm Encoder R35i

Description
Features Small size 35mm O.D. (1.38 inch). Max line count of 10000. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Several gating options available. Opto-Asic technology. Frequency response to 500KHz (all channels).
Datasheet
Description
Features Small size 35mm O.D. (1.38 inch). Max line count of 10000. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Several gating options available. Opto-Asic technology. Frequency response to 500KHz (all channels).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular 35mm Encoder - R35i - Renco Encoders, Inc.
Goleta, CA, USA
Modular 35mm Encoder
R35i
Modular 35mm Encoder R35i
Features Small size 35mm O.D. (1.38 inch). Max line count of 10000. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Several gating options available. Opto-Asic technology. Frequency response to 500KHz (all channels).

Features

  • Small size 35mm O.D. (1.38 inch).
  • Max line count of 10000.
  • Patented slide lock for easy installation.
  • 2 data channels in quadrature.
  • Standard 90° index pulse.
  • 3 commutation channels (optional).
  • Several gating options available.
  • Opto-Asic technology.
  • Frequency response to 500KHz (all channels).
Supplier's Site Datasheet

Technical Specifications

  Renco Encoders, Inc.
Product Category Rotary Encoders
Product Number R35i
Product Name Modular 35mm Encoder
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft; Programmable
Encoder Output Quadrature; Index
Output Signal Square Wave; RENCO Serial I/F
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 725 Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0016-E44Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details