Renco Encoders, Inc. Hollow Shaft Commutation 2.0" Encoder RCH20

Description
Features 50mm O.D. (1.97 inch). Max line count of 10000. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Flexible mounting plate can accommodate large axial shaft movement. Differential Sensor Array. 300 KHz frequency response.
Datasheet
Description
Features 50mm O.D. (1.97 inch). Max line count of 10000. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Flexible mounting plate can accommodate large axial shaft movement. Differential Sensor Array. 300 KHz frequency response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Shaft Commutation 2.0
Goleta, CA, USA
Hollow Shaft Commutation 2.0" Encoder
RCH20
Hollow Shaft Commutation 2.0" Encoder RCH20
Features 50mm O.D. (1.97 inch). Max line count of 10000. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Flexible mounting plate can accommodate large axial shaft movement. Differential Sensor Array. 300 KHz frequency response.

Features

  • 50mm O.D. (1.97 inch).
  • Max line count of 10000.
  • 2 data channels in quadrature.
  • Standard 90° index pulse.
  • 3 commutation channels (optional).
  • Flexible mounting plate can accommodate
    large axial shaft movement.
  • Differential Sensor Array.
  • 300 KHz frequency response.
Supplier's Site Datasheet

Technical Specifications

  Renco Encoders, Inc.
Product Category Rotary Encoders
Product Number RCH20
Product Name Hollow Shaft Commutation 2.0" Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details
Hall Effect Encoder with Magnetic Detent - HR100 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
View Details
DHM5 Programmable Incremental Encoders -  - Sensata Technologies
Specs
Encoder Type Incremental
Shaft Speed 9000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details