Renco Encoders, Inc. Low Profile Commutation 1.5" Encoder RCML15

Description
Features Low profile (.350 [8,89mm] height). Patented slide lock for easy installation. Max line count of 5000 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Opto-Asic technology. 500 KHz frequency response.
Datasheet
Description
Features Low profile (.350 [8,89mm] height). Patented slide lock for easy installation. Max line count of 5000 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Opto-Asic technology. 500 KHz frequency response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Commutation 1.5
Goleta, CA, USA
Low Profile Commutation 1.5" Encoder
RCML15
Low Profile Commutation 1.5" Encoder RCML15
Features Low profile (.350 [8,89mm] height). Patented slide lock for easy installation. Max line count of 5000 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Opto-Asic technology. 500 KHz frequency response.

Features

  • Low profile (.350 [8,89mm] height).
  • Patented slide lock for easy installation.
  • Max line count of 5000
  • 2 data channels in quadrature.
  • Standard 90° index pulse.
  • 3 commutation channels (optional).
  • Opto-Asic technology.
  • 500 KHz frequency response.
Supplier's Site Datasheet

Technical Specifications

  Renco Encoders, Inc.
Product Category Rotary Encoders
Product Number RCML15
Product Name Low Profile Commutation 1.5" Encoder
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft; Programmable
Encoder Output Quadrature; Index
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

F16 Magnetic Encoder - F16 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Incremental Rotary Encoder - Model 15T/H Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Diameter / Width 1.5 inch (38.1 mm)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
incremental-encoders - OCD-INH00-XXXXX-T150-5RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details