Renco Encoders, Inc. Commutation 2.1" Encoder RCM21

Description
Features 2.1 inch O.D. (53.34mm). Max line count of 4096. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Opto-Asic technology. 200 KHz frequency response. RS-422 interface available.
Datasheet
Description
Features 2.1 inch O.D. (53.34mm). Max line count of 4096. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Opto-Asic technology. 200 KHz frequency response. RS-422 interface available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commutation 2.1
Goleta, CA, USA
Commutation 2.1" Encoder
RCM21
Commutation 2.1" Encoder RCM21
Features 2.1 inch O.D. (53.34mm). Max line count of 4096. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90° index pulse. 3 commutation channels (optional). Opto-Asic technology. 200 KHz frequency response. RS-422 interface available.

Features

  • 2.1 inch O.D. (53.34mm).
  • Max line count of 4096.
  • Patented slide lock for easy installation.
  • 2 data channels in quadrature.
  • Standard 90° index pulse.
  • 3 commutation channels (optional).
  • Opto-Asic technology.
  • 200 KHz frequency response.
  • RS-422 interface available.
Supplier's Site Datasheet

Technical Specifications

  Renco Encoders, Inc.
Product Category Rotary Encoders
Product Number RCM21
Product Name Commutation 2.1" Encoder
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Square Wave; RENCO Serial I/F
Unlock Full Specs
to access all available technical data