Programmable incremental encoder
Compact size & rugged design
Resolution from 1 to 16384 PPR
Selectable Index length 90 or 180° el.
Counting direction cw, ccw
Push-Pull + Line Driver compatible output
Programmable via USB cable
| Lika Electronic | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | IQ36 |
| Product Name | Programmable Incremental encoders |
| Encoder Type | Incremental |
| Counts / Revolution | 1 to 16384 (counts/revolution) |
| Shaft Speed | 6000 to 12000 rpm |
| Count Rate | 500 kHz |
| Accuracy | 540.00 arcsec |