Miniature incremental encoder, Ø 28 mm
Robust metal housing
Resolution up to 2048 pulses/rev.
For office equipment, electromedical and light industrial applications
| Lika Electronic | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | I28 |
| Product Name | Rotary encoders // Incremental encoders (ROTAPULS + ROTAMAG) // Solid shaft |
| Encoder Type | Incremental |
| Output Signal | Push-Pull, Line Driver, Universal Circuit |
| Counts / Revolution | 100 to 2048 (counts/revolution) |
| Shaft Speed | 3000 rpm |
| Count Rate | 30 to 100 kHz |