Compact magnetic encoder
Stainless steel housing
IP67 protection with sealed circuits (option)
| Lika Electronic | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | MI36K |
| Product Name | Rotary encoders // Incremental encoders (ROTAPULS + ROTAMAG) // Solid shaft |
| Encoder Type | Incremental |
| Output Signal | NPN, Push-Pull, Line Driver |
| Counts / Revolution | 4 to 2048 (counts/revolution) |
| Shaft Speed | 12000 rpm |
| Count Rate | 300 kHz |