Telco Sensors Inc. Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Operation mode and max sensing range: Thru-beam: 0-35 m Diffuse proximity: 0-2 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity... | |
| Operation mode and max sensing range: Thru-beam: 0-45 m Diffuse proximity: 0-3,5 m 230 V ac, 115 V ac or 24 V ac/dc supply voltage Automatic and/or manual sensitivity adjustment... | |
| Operation mode and max sensing range: Thru-beam: 0-45 m Diffuse proximity: 0-3,5 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity... | |
| Operation mode and max sensing range: Thru-beam: 0-47 m Diffuse proximity: 0-2,6 m 10 – 30 V dc and 24 V ac supply voltage Manual sensitivity adjustment Sensor LED-drive Automatic... | |
| Operation mode and max sensing range: Thru-beam: 0-60 m Diffuse proximity: 0-4 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity... | |
| Operation mode and max sensing range: Thru-beam: 0-70 m Diffuse proximity: 0-5 m 10 – 30 V dc and 24 V ac supply voltage Manual sensitivity adjustment Sensor LED-drive Automatic... | |
| Operation mode and max sensing range: Thru-beam: 0-70 m Diffuse proximity: 0-5 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity... | |
| Operation mode and max sensing range: Thru-beam: 0-70 m Diffuse proximity: 0-5 m 24 V ac/dc supply voltage Manual sensitivity adjustment Sensor LED-drive Automatic sensor test Adjustable on/off time delay... | |
| Operation mode and max sensing range: Thru-beam: 5 m Diffuse proximity: 0,4 m 12 or 24 V dc supply voltage 1 relay output acc. to UNI 8612 Power and output... |