Telco Sensors Inc. Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| 2 mm to 220 mm fork width Aluminium housing Plug connection Infrared or visible red light source Sensitivity adjustment via potentiometer Switch selectable light or dark function Output indicator High... | |
| Operation mode and max sensing range: Thru beam: 1-10 m Cable or plug connection Sensitivity adjustment via control input Power and output indicator 10 – 30 V dc supply voltage... | |
| Operation mode and max sensing range: Thru-beam: 0 –45 m Diffuse proximity: 0–3 m Retro reflective: 0 –12 m Polarised retro reflective: 0 –10 m Background suppression: 0 –1.5 m... | |
| Operation mode and max sensing range: Thru-beam: 0-20 m Diffuse proximity: 0-0,5 m Retro reflective: 0-3 m Fibre: Dependent on fibre optic Cable or plug connection Sensitivity adjustment via potentiometer... | |
| Operation mode and max sensing range: Thru-beam: 0-20 m Diffuse proximity: 0-0,5 m Retro reflective: 0-3 m Fibre: Dependent on the fibre optic Cable or Plug connection Sensitivity adjustment via... | |
| Operation mode and max sensing range: Thru-beam: 1-15 m Cable or plug connection Sensitivity adjustment via control input Wide variety of housings Power and output indicator High voltage tolerance to... | |
| Operation mode and max sensing range: Thru-beam: 1-6 m Cable or plug connection Sensitivity adjustment via control input Wide variety of housings Power and output indicators High tolerance to hostile... | |
| Operation mode and max sensing range: Thru-beam: Dependent on amplifier (up to 70m) Diffuse proximity: Dependent on amplifier (up to 5m) Optional sensor monitor LED Wide variety of housings High... |