Telco Sensors Inc. Multiplexed Photoelectric Amplifier MPA 21

Description
Operation mode and max sensing range: Thru-beam: 0-45 m Diffuse proximity: 0-3,5 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity adjustment Adjustable on/off time delay 2 relays or 2 transistor outputs Power, output and signal level indicators Switch selectable light or dark function Switch selectable long or short range 11-pole DIN socket connection The MPA 21 is a 2-channel, multiplexed photoelectric amplifier, which is to be used in conjunction with 2 sets of remote transmitters LT and receivers LR, from the series 100, 110 and 120. The 2 channels operate independently of each other with their own set of remote transmitter and receiver. The multiplexing function ensures that optical cross talk between channels is prevented. The series offers a choice between 2 individual relays or 2 individual NPN/PNP transistor outputs, with or without an adjustable 0-3 sec on/off time delay. This amplifier series offers manual sensitivity adjustment for each individual channel via integral potentiometers located on the front panel of the amplifier. Light or dark function and long or short range are switch selectable for each individual channel. All products include a 3-year worldwide warranty
Datasheet
Description
Operation mode and max sensing range: Thru-beam: 0-45 m Diffuse proximity: 0-3,5 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity adjustment Adjustable on/off time delay 2 relays or 2 transistor outputs Power, output and signal level indicators Switch selectable light or dark function Switch selectable long or short range 11-pole DIN socket connection The MPA 21 is a 2-channel, multiplexed photoelectric amplifier, which is to be used in conjunction with 2 sets of remote transmitters LT and receivers LR, from the series 100, 110 and 120. The 2 channels operate independently of each other with their own set of remote transmitter and receiver. The multiplexing function ensures that optical cross talk between channels is prevented. The series offers a choice between 2 individual relays or 2 individual NPN/PNP transistor outputs, with or without an adjustable 0-3 sec on/off time delay. This amplifier series offers manual sensitivity adjustment for each individual channel via integral potentiometers located on the front panel of the amplifier. Light or dark function and long or short range are switch selectable for each individual channel. All products include a 3-year worldwide warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexed Photoelectric Amplifier - MPA 21 - Telco Sensors Inc.
Charlotte, NC, USA
Multiplexed Photoelectric Amplifier
MPA 21
Multiplexed Photoelectric Amplifier MPA 21
Operation mode and max sensing range: Thru-beam: 0-45 m Diffuse proximity: 0-3,5 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity adjustment Adjustable on/off time delay 2 relays or 2 transistor outputs Power, output and signal level indicators Switch selectable light or dark function Switch selectable long or short range 11-pole DIN socket connection The MPA 21 is a 2-channel, multiplexed photoelectric amplifier, which is to be used in conjunction with 2 sets of remote transmitters LT and receivers LR, from the series 100, 110 and 120. The 2 channels operate independently of each other with their own set of remote transmitter and receiver. The multiplexing function ensures that optical cross talk between channels is prevented. The series offers a choice between 2 individual relays or 2 individual NPN/PNP transistor outputs, with or without an adjustable 0-3 sec on/off time delay. This amplifier series offers manual sensitivity adjustment for each individual channel via integral potentiometers located on the front panel of the amplifier. Light or dark function and long or short range are switch selectable for each individual channel. All products include a 3-year worldwide warranty
  • Operation mode and max sensing range:
    • Thru-beam: 0-45 m
    • Diffuse proximity: 0-3,5 m
  • 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage
  • Manual sensitivity adjustment
  • Adjustable on/off time delay
  • 2 relays or 2 transistor outputs
  • Power, output and signal level indicators
  • Switch selectable light or dark function
  • Switch selectable long or short range
  • 11-pole DIN socket connection

The MPA 21 is a 2-channel, multiplexed photoelectric amplifier, which is to be used in conjunction with 2 sets of remote transmitters LT and receivers LR, from the series 100, 110 and 120.
The 2 channels operate independently of each other with their own set of remote transmitter and receiver. The multiplexing function ensures that optical cross talk between channels is prevented.
The series offers a choice between 2 individual relays or 2 individual NPN/PNP transistor outputs, with or without an adjustable 0-3 sec on/off time delay.
This amplifier series offers manual sensitivity adjustment for each individual channel via integral potentiometers located on the front panel of the amplifier. Light or dark function and long or short range are switch selectable for each individual channel.
All products include a 3-year worldwide warranty

Supplier's Site Datasheet

Technical Specifications

  Telco Sensors Inc.
Product Category Signal Conditioners
Product Number MPA 21
Product Name Multiplexed Photoelectric Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output; Relay Output
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
Isolated True RMS Input Modules - 8B-33-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Signal Conditioners - 4662286 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to relay
Outputs Relay Output; Relay
Agency Approval No
View Details