Telco Sensors Inc. Multiplexed Photoelectric Amplifier MPA 81

Description
Operation mode and max sensing range: Thru-beam: 0-35 m Diffuse proximity: 0-2 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity adjustment Adjustable on/off time delay 8 relays or 8 transistor individual outputs 1 relay and 1 transistor common output Switch selectable light or dark function Switch selectable long or short range Power, output and signal level indicators Screw terminals connection The MPA 81 is an 8-channel, multiplexed photoelectric amplifier, which is to be used in conjunction with 8 sets of remote transmitters LT and receivers LR, from the series 100, 110 and 120. The 8 channels operate independently of each other with their own set of remote transmitter and receiver. The multiplexing function ensures that optical cross talk between channels is prevented. The series offers a choice between 8 individual relays or 8 individual NPN/PNP transistor outputs, or 1 common relay and 1 common NPN/PNP transistor output which has an adjustable 0-10 sec on-off time delay. This amplifier series offers manual sensitivity adjustment for each individual channel, via integral potentiometers located on the front panel of the amplifier. Light or dark function and long or short range are switch selectable for each individual channel. All products include a 3-year worldwide warranty.
Datasheet
Description
Operation mode and max sensing range: Thru-beam: 0-35 m Diffuse proximity: 0-2 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity adjustment Adjustable on/off time delay 8 relays or 8 transistor individual outputs 1 relay and 1 transistor common output Switch selectable light or dark function Switch selectable long or short range Power, output and signal level indicators Screw terminals connection The MPA 81 is an 8-channel, multiplexed photoelectric amplifier, which is to be used in conjunction with 8 sets of remote transmitters LT and receivers LR, from the series 100, 110 and 120. The 8 channels operate independently of each other with their own set of remote transmitter and receiver. The multiplexing function ensures that optical cross talk between channels is prevented. The series offers a choice between 8 individual relays or 8 individual NPN/PNP transistor outputs, or 1 common relay and 1 common NPN/PNP transistor output which has an adjustable 0-10 sec on-off time delay. This amplifier series offers manual sensitivity adjustment for each individual channel, via integral potentiometers located on the front panel of the amplifier. Light or dark function and long or short range are switch selectable for each individual channel. All products include a 3-year worldwide warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexed Photoelectric Amplifier - MPA 81 - Telco Sensors Inc.
Charlotte, NC, USA
Multiplexed Photoelectric Amplifier
MPA 81
Multiplexed Photoelectric Amplifier MPA 81
Operation mode and max sensing range: Thru-beam: 0-35 m Diffuse proximity: 0-2 m 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage Manual sensitivity adjustment Adjustable on/off time delay 8 relays or 8 transistor individual outputs 1 relay and 1 transistor common output Switch selectable light or dark function Switch selectable long or short range Power, output and signal level indicators Screw terminals connection The MPA 81 is an 8-channel, multiplexed photoelectric amplifier, which is to be used in conjunction with 8 sets of remote transmitters LT and receivers LR, from the series 100, 110 and 120. The 8 channels operate independently of each other with their own set of remote transmitter and receiver. The multiplexing function ensures that optical cross talk between channels is prevented. The series offers a choice between 8 individual relays or 8 individual NPN/PNP transistor outputs, or 1 common relay and 1 common NPN/PNP transistor output which has an adjustable 0-10 sec on-off time delay. This amplifier series offers manual sensitivity adjustment for each individual channel, via integral potentiometers located on the front panel of the amplifier. Light or dark function and long or short range are switch selectable for each individual channel. All products include a 3-year worldwide warranty.
  • Operation mode and max sensing range:
    • Thru-beam: 0-35 m
    • Diffuse proximity: 0-2 m
  • 230 V ac, 115 V ac, 24 V ac or 24 V dc supply voltage
  • Manual sensitivity adjustment
  • Adjustable on/off time delay
  • 8 relays or 8 transistor individual outputs
  • 1 relay and 1 transistor common output
  • Switch selectable light or dark function
  • Switch selectable long or short range
  • Power, output and signal level indicators
  • Screw terminals connection

The MPA 81 is an 8-channel, multiplexed photoelectric amplifier, which is to be used in conjunction with 8 sets of remote transmitters LT and receivers LR, from the series 100, 110 and 120.
The 8 channels operate independently of each other with their own set of remote transmitter and receiver. The multiplexing function ensures that optical cross talk between channels is prevented. The series offers a choice between 8 individual relays or 8 individual NPN/PNP transistor outputs, or 1 common relay and 1 common NPN/PNP transistor output which has an adjustable 0-10 sec on-off time delay.
This amplifier series offers manual sensitivity adjustment for each individual channel, via integral potentiometers located on the front panel of the amplifier. Light or dark function and long or short range are switch selectable for each individual channel.
All products include a 3-year worldwide warranty.

Supplier's Site Datasheet

Technical Specifications

  Telco Sensors Inc.
Product Category Signal Conditioners
Product Number MPA 81
Product Name Multiplexed Photoelectric Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output; Relay Output
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-10 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2680084 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Relay Output; Relay
Agency Approval No
Inputs Thermocouple Input; RTD Input; Resistance
View Details