Telco Sensors Inc. Photoelectric Amplifier PA 01

Description
Operation mode and max sensing range: Thru-beam: 0-45 m Diffuse proximity: 0-3,5 m 230 V ac, 115 V ac or 24 V ac/dc supply voltage Automatic and/or manual sensitivity adjustment Sensor LED-drive Adjustable on/off time delay 1 relay or 1 transistor output STF – Signal Tracking Feature Switch selectable light or dark function Switch selectable long or short range Power, output and signal status indicators Test input 11-pole DIN socket connection The PA 01 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of remote transmitter LT and receiver LR from the series 101, 100, 110 or 120. This amplifier series offers a choice between automatic and/or manual sensitivity adjustment with or without a 0-10 sec on/off time delay via integral potentiometers located on the front panel of the amplifier. Output can be selected from either a relay or an NPN/PNP transistor output. Light or dark function and long or short range are switch selectable. In automatic mode, set up is required. This is achieved by pressing the teach-in button located on the front panel. This unique feature ensures that the transmitting power level is adjusted according to the application, thus achieving optimal hysteresis and excess gain. Once set up, the system will automatically compensate for moderate misalignment and contamination during operation. In manual mode, the teach-in button allows for an overall manual system test by temporarily disabling the transmitter. The sensor LED drive powers the optional monitor LEDs available on the remote sensors – output (LT) and power (LR). The feature STF allows up to 3 identical systems to operate within a close distance of each other without optical cross talk as each system automatically maintains different transmitter frequencies. All products include a 3-year worldwide warranty.
Datasheet
Description
Operation mode and max sensing range: Thru-beam: 0-45 m Diffuse proximity: 0-3,5 m 230 V ac, 115 V ac or 24 V ac/dc supply voltage Automatic and/or manual sensitivity adjustment Sensor LED-drive Adjustable on/off time delay 1 relay or 1 transistor output STF – Signal Tracking Feature Switch selectable light or dark function Switch selectable long or short range Power, output and signal status indicators Test input 11-pole DIN socket connection The PA 01 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of remote transmitter LT and receiver LR from the series 101, 100, 110 or 120. This amplifier series offers a choice between automatic and/or manual sensitivity adjustment with or without a 0-10 sec on/off time delay via integral potentiometers located on the front panel of the amplifier. Output can be selected from either a relay or an NPN/PNP transistor output. Light or dark function and long or short range are switch selectable. In automatic mode, set up is required. This is achieved by pressing the teach-in button located on the front panel. This unique feature ensures that the transmitting power level is adjusted according to the application, thus achieving optimal hysteresis and excess gain. Once set up, the system will automatically compensate for moderate misalignment and contamination during operation. In manual mode, the teach-in button allows for an overall manual system test by temporarily disabling the transmitter. The sensor LED drive powers the optional monitor LEDs available on the remote sensors – output (LT) and power (LR). The feature STF allows up to 3 identical systems to operate within a close distance of each other without optical cross talk as each system automatically maintains different transmitter frequencies. All products include a 3-year worldwide warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Amplifier - PA 01 - Telco Sensors Inc.
Charlotte, NC, USA
Photoelectric Amplifier
PA 01
Photoelectric Amplifier PA 01
Operation mode and max sensing range: Thru-beam: 0-45 m Diffuse proximity: 0-3,5 m 230 V ac, 115 V ac or 24 V ac/dc supply voltage Automatic and/or manual sensitivity adjustment Sensor LED-drive Adjustable on/off time delay 1 relay or 1 transistor output STF – Signal Tracking Feature Switch selectable light or dark function Switch selectable long or short range Power, output and signal status indicators Test input 11-pole DIN socket connection The PA 01 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of remote transmitter LT and receiver LR from the series 101, 100, 110 or 120. This amplifier series offers a choice between automatic and/or manual sensitivity adjustment with or without a 0-10 sec on/off time delay via integral potentiometers located on the front panel of the amplifier. Output can be selected from either a relay or an NPN/PNP transistor output. Light or dark function and long or short range are switch selectable. In automatic mode, set up is required. This is achieved by pressing the teach-in button located on the front panel. This unique feature ensures that the transmitting power level is adjusted according to the application, thus achieving optimal hysteresis and excess gain. Once set up, the system will automatically compensate for moderate misalignment and contamination during operation. In manual mode, the teach-in button allows for an overall manual system test by temporarily disabling the transmitter. The sensor LED drive powers the optional monitor LEDs available on the remote sensors – output (LT) and power (LR). The feature STF allows up to 3 identical systems to operate within a close distance of each other without optical cross talk as each system automatically maintains different transmitter frequencies. All products include a 3-year worldwide warranty.
  • Operation mode and max sensing range:
    • Thru-beam: 0-45 m
    • Diffuse proximity: 0-3,5 m
  • 230 V ac, 115 V ac or 24 V ac/dc supply voltage
  • Automatic and/or manual sensitivity adjustment
  • Sensor LED-drive
  • Adjustable on/off time delay
  • 1 relay or 1 transistor output
  • STF – Signal Tracking Feature
  • Switch selectable light or dark function
  • Switch selectable long or short range
  • Power, output and signal status indicators
  • Test input
  • 11-pole DIN socket connection

The PA 01 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of remote transmitter LT and receiver LR from the series 101, 100, 110 or 120.
This amplifier series offers a choice between automatic and/or manual sensitivity adjustment with or without a 0-10 sec on/off time delay via integral potentiometers located on the front panel of the amplifier. Output can be selected from either a relay or an NPN/PNP transistor output. Light or dark function and long or short range are switch selectable.
In automatic mode, set up is required. This is achieved by pressing the teach-in button located on the front panel. This unique feature ensures that the transmitting power level is adjusted according to the application, thus achieving optimal hysteresis and excess gain. Once set up, the system will automatically compensate for moderate misalignment and contamination during operation. In manual mode, the teach-in button allows for an overall manual system test by temporarily disabling the transmitter. The sensor LED drive powers the optional monitor LEDs available on the remote sensors – output (LT) and power (LR). The feature STF allows up to 3 identical systems to operate within a close distance of each other without optical cross talk as each system automatically maintains different transmitter frequencies.
All products include a 3-year worldwide warranty.

Supplier's Site Datasheet

Technical Specifications

  Telco Sensors Inc.
Product Category Signal Conditioners
Product Number PA 01
Product Name Photoelectric Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output; Relay Output
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
SCD1 Series Signal Conditioners - SCD1/G20 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Filter module - 750-626/025-001 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers