Telco Sensors Inc. Photoelectric Amplifier Bus PAB 10

Description
Operation mode and max sensing range: Thru-beam: 0-70 m Diffuse proximity: 0-5 m 10 – 30 V dc and 24 V ac supply voltage Manual sensitivity adjustment Sensor LED-drive Automatic sensor test Adjustable on/off time delay 1 relay or 1 transistor output Switch selectable light or dark function Switch selectable long or short range Test input Power, output, alarm, signal level and master/slave address indicators Alarm output DIN rail mounting with bus function The PAB 10 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of remote transmitter LT and receiver LR from the series 100, 110 and 120. This amplifier series offers manual sensitivity adjustment via an integral potentiometer located on the front panel of the amplifier. Output can be selected from either a relay or transistor output, with an adjustable 0-10 sec on/off time delay. Light or dark function and long or short range are switch selectable. The amplifiers from the PAB 10 A series can be connected together with up to 9 amplifiers from the PAB series via a bus rail connector positioned on the DIN rail, to form a modular master/slave system with up to a total of 28 channels. The bus connection enables communication between the amplifiers, which allows the channels of all the amplifiers to be multiplexed ensuring that optical cross talk between channels is prevented and allows a common output from the amplifier modules. Both the PAB 10 A and PAB 10 S can share power supply via the bus connection. The amplifier offers a test input, which is used for either disabling or enabling the transmitting power temporarily for test purposes. The amplifier includes an alarm output, which is used to indicate if the signal level is insufficient or if a sensor is faulty. The sensor LED drive powers the optional monitor LEDs available on the remote sensors – output (LT) and power (LR). All products include a 3-year worldwide warranty.
Datasheet
Description
Operation mode and max sensing range: Thru-beam: 0-70 m Diffuse proximity: 0-5 m 10 – 30 V dc and 24 V ac supply voltage Manual sensitivity adjustment Sensor LED-drive Automatic sensor test Adjustable on/off time delay 1 relay or 1 transistor output Switch selectable light or dark function Switch selectable long or short range Test input Power, output, alarm, signal level and master/slave address indicators Alarm output DIN rail mounting with bus function The PAB 10 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of remote transmitter LT and receiver LR from the series 100, 110 and 120. This amplifier series offers manual sensitivity adjustment via an integral potentiometer located on the front panel of the amplifier. Output can be selected from either a relay or transistor output, with an adjustable 0-10 sec on/off time delay. Light or dark function and long or short range are switch selectable. The amplifiers from the PAB 10 A series can be connected together with up to 9 amplifiers from the PAB series via a bus rail connector positioned on the DIN rail, to form a modular master/slave system with up to a total of 28 channels. The bus connection enables communication between the amplifiers, which allows the channels of all the amplifiers to be multiplexed ensuring that optical cross talk between channels is prevented and allows a common output from the amplifier modules. Both the PAB 10 A and PAB 10 S can share power supply via the bus connection. The amplifier offers a test input, which is used for either disabling or enabling the transmitting power temporarily for test purposes. The amplifier includes an alarm output, which is used to indicate if the signal level is insufficient or if a sensor is faulty. The sensor LED drive powers the optional monitor LEDs available on the remote sensors – output (LT) and power (LR). All products include a 3-year worldwide warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Amplifier Bus - PAB 10 - Telco Sensors Inc.
Charlotte, NC, USA
Photoelectric Amplifier Bus
PAB 10
Photoelectric Amplifier Bus PAB 10
Operation mode and max sensing range: Thru-beam: 0-70 m Diffuse proximity: 0-5 m 10 – 30 V dc and 24 V ac supply voltage Manual sensitivity adjustment Sensor LED-drive Automatic sensor test Adjustable on/off time delay 1 relay or 1 transistor output Switch selectable light or dark function Switch selectable long or short range Test input Power, output, alarm, signal level and master/slave address indicators Alarm output DIN rail mounting with bus function The PAB 10 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of remote transmitter LT and receiver LR from the series 100, 110 and 120. This amplifier series offers manual sensitivity adjustment via an integral potentiometer located on the front panel of the amplifier. Output can be selected from either a relay or transistor output, with an adjustable 0-10 sec on/off time delay. Light or dark function and long or short range are switch selectable. The amplifiers from the PAB 10 A series can be connected together with up to 9 amplifiers from the PAB series via a bus rail connector positioned on the DIN rail, to form a modular master/slave system with up to a total of 28 channels. The bus connection enables communication between the amplifiers, which allows the channels of all the amplifiers to be multiplexed ensuring that optical cross talk between channels is prevented and allows a common output from the amplifier modules. Both the PAB 10 A and PAB 10 S can share power supply via the bus connection. The amplifier offers a test input, which is used for either disabling or enabling the transmitting power temporarily for test purposes. The amplifier includes an alarm output, which is used to indicate if the signal level is insufficient or if a sensor is faulty. The sensor LED drive powers the optional monitor LEDs available on the remote sensors – output (LT) and power (LR). All products include a 3-year worldwide warranty.
  • Operation mode and max sensing range:
    • Thru-beam: 0-70 m
    • Diffuse proximity: 0-5 m
  • 10 – 30 V dc and 24 V ac supply voltage
  • Manual sensitivity adjustment
  • Sensor LED-drive
  • Automatic sensor test
  • Adjustable on/off time delay
  • 1 relay or 1 transistor output
  • Switch selectable light or dark function
  • Switch selectable long or short range
  • Test input
  • Power, output, alarm, signal level and master/slave address indicators
  • Alarm output
  • DIN rail mounting with bus function

The PAB 10 is a 1-channel photoelectric amplifier, which is to be used in conjunction with a set of remote transmitter LT and receiver LR from the series 100, 110 and 120.
This amplifier series offers manual sensitivity adjustment via an integral potentiometer located on the front panel of the amplifier. Output can be selected from either a relay or transistor output, with an adjustable 0-10 sec on/off time delay. Light or dark function and long or short range are switch selectable.
The amplifiers from the PAB 10 A series can be connected together with up to 9 amplifiers from the PAB series via a bus rail connector positioned on the DIN rail, to form a modular master/slave system with up to a total of 28 channels. The bus connection enables communication between the amplifiers, which allows the channels of all the amplifiers to be
multiplexed ensuring that optical cross talk between channels is prevented and allows a common output from the amplifier modules. Both the PAB 10 A and PAB 10 S can share power supply via the bus connection.
The amplifier offers a test input, which is used for either disabling or enabling the transmitting power temporarily for test purposes. The amplifier includes an alarm output, which is used to indicate if the signal level is insufficient or if a sensor is faulty. The sensor LED drive powers the optional monitor LEDs available on the remote sensors – output (LT) and power (LR).
All products include a 3-year worldwide warranty.

Supplier's Site Datasheet

Technical Specifications

  Telco Sensors Inc.
Product Category Signal Conditioners
Product Number PAB 10
Product Name Photoelectric Amplifier Bus
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Relay Output
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Touch Screen Controllers - CYAT81658-64AS48T - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details